Vishay Precision Group Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC55H2801FPB14

Description
Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC55H2801FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC55H2801FPB14
Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC55H2801FPB14
Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H2801FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2801FPB14-ND
Through Hole Resistors RNC55H2801FPB14-ND
2.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2801FPB14 RNC55H2801FPB14-ND
Product Name Res Metal Film 2.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers