Vishay Intertechnology, Inc. MF,1/8W,28K ,1%,50PPM,S/.001%,T/R RNC55H2802FSRE6

Description
MF,1/8W,28K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/8W,28K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,28K ,1%,50PPM,S/.001%,T/R - RNC55H2802FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,28K ,1%,50PPM,S/.001%,T/R
RNC55H2802FSRE6
MF,1/8W,28K ,1%,50PPM,S/.001%,T/R RNC55H2802FSRE6
MF,1/8W,28K ,1%,50PPM,S/.001%,T/ R

MF,1/8W,28K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H2802FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2802FSRE6-ND
Through Hole Resistors RNC55H2802FSRE6-ND
28 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2802FSRE6 RNC55H2802FSRE6-ND
Product Name MF,1/8W,28K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details