Vishay Intertechnology, Inc. RES 27.4 OHM 1/8W .1% AXIAL RNC55H27R4BRB14

Description
RES 27.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/8W .1% AXIAL - RNC55H27R4BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/8W .1% AXIAL
RNC55H27R4BRB14
RES 27.4 OHM 1/8W .1% AXIAL RNC55H27R4BRB14
RES 27.4ohm 1/8W .1% AXIAL

RES 27.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H27R4BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H27R4BRB14-ND
Through Hole Resistors RNC55H27R4BRB14-ND
27.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H27R4BRB14 RNC55H27R4BRB14-ND
Product Name RES 27.4 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers