Vishay Intertechnology, Inc. RES 27.4K OHM 1/8W 1% AXIAL RNC55H2742FRRSL

Description
RES 27.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/8W 1% AXIAL - RNC55H2742FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/8W 1% AXIAL
RNC55H2742FRRSL
RES 27.4K OHM 1/8W 1% AXIAL RNC55H2742FRRSL
RES 27.4Kohm 1/8W 1% AXIAL

RES 27.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2742FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2742FRRSL-ND
Through Hole Resistors RNC55H2742FRRSL-ND
27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2742FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2742FRRSL
Through Hole Resistors RNC55H2742FRRSL
RES 27.4K OHM 1/8W 1% AXIAL

RES 27.4K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2742FRRSL RNC55H2742FRRSL-ND RNC55H2742FRRSL
Product Name RES 27.4K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers