Vishay Intertechnology, Inc. RES 28.5K OHM 1/8W 1% AXIAL RNC55H2852FSB14

Description
RES 28.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.5K OHM 1/8W 1% AXIAL - RNC55H2852FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.5K OHM 1/8W 1% AXIAL
RNC55H2852FSB14
RES 28.5K OHM 1/8W 1% AXIAL RNC55H2852FSB14
RES 28.5Kohm 1/8W 1% AXIAL

RES 28.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2852FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2852FSB14-ND
Through Hole Resistors RNC55H2852FSB14-ND
28.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2852FSB14 RNC55H2852FSB14-ND
Product Name RES 28.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details