Vishay Intertechnology, Inc. RES 27.4K OHM 1/8W 1% AXIAL RNC55H2742FMB14

Description
RES 27.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/8W 1% AXIAL - RNC55H2742FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/8W 1% AXIAL
RNC55H2742FMB14
RES 27.4K OHM 1/8W 1% AXIAL RNC55H2742FMB14
RES 27.4Kohm 1/8W 1% AXIAL

RES 27.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2742FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2742FMB14-ND
Through Hole Resistors RNC55H2742FMB14-ND
27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,27.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 24C0031 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
24C0031
Resistor,metal Film,27.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 24C0031
Resistor,Metal Film,27.4KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,27.4KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2742FMB14 RNC55H2742FMB14-ND 24C0031
Product Name RES 27.4K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,27.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details