Vishay Intertechnology, Inc. RES 280K OHM 1/8W 1% AXIAL RNC55H2803FSBSL

Description
RES 280Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 280Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/8W 1% AXIAL - RNC55H2803FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/8W 1% AXIAL
RNC55H2803FSBSL
RES 280K OHM 1/8W 1% AXIAL RNC55H2803FSBSL
RES 280Kohm 1/8W 1% AXIAL

RES 280Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2803FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2803FSBSL-ND
Through Hole Resistors RNC55H2803FSBSL-ND
280 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

280 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2803FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2803FSBSL
Through Hole Resistors RNC55H2803FSBSL
RES 280K OHM 1/8W 1% AXIAL

RES 280K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2803FSBSL RNC55H2803FSBSL-ND RNC55H2803FSBSL
Product Name RES 280K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 280000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details