Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2742FMRSL

Description
27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2742FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2742FMRSL-ND
Through Hole Resistors RNC55H2742FMRSL-ND
27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 27.4K OHM 1/8W 1% AXIAL - RNC55H2742FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/8W 1% AXIAL
RNC55H2742FMRSL
RES 27.4K OHM 1/8W 1% AXIAL RNC55H2742FMRSL
RES 27.4Kohm 1/8W 1% AXIAL

RES 27.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2742FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2742FMRSL
Through Hole Resistors RNC55H2742FMRSL
RES 27.4K OHM 1/8W 1% AXIAL

RES 27.4K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2742FMRSL-ND RNC55H2742FMRSL RNC55H2742FMRSL
Product Name Through Hole Resistors RES 27.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details