Volktek Corporation Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
Volktek - 5100-24GT2GS is a high port density managed access switch designed to deliver Gigabit Ethernet speeds with exceptional performance for high density subscriber base with high ARPU. A variety...
Volktek - 6500-24GS4XS-C is a 20-port, multi-rate FX/GbE SFP downlink, 4-port FE/GbE Combo RJ45/SFP, and 4-port, GbE/10G SFP+ uplink designed for high network bandwidth demands of internet users that work...
Volktek - 7013-16GT-I is an unmanaged 16-port, 10/100/1000 RJ45 downlink industrial switch for communication between controllers and devices in automation settings. This high-dense port switch is used with multi-axis robots...
Volktek - 7015-8GT2GS-I is an unmanaged 8-port, 10/100/1000 RJ45 downlink, and 2-port GbE SFP uplink industrial switch with Premium features for communication between controllers and devices in automation settings. The...
Volktek - 8015 Series is a lite-managed 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE multi-rate SFP uplink industrial-grade switch designed for real-time monitoring and communication between controllers and devices in...
Volktek - 9005-16GP2GS is a 16-port, 10/100/1000BASE-T PoE+ downlink, 2-port FX/GbE multi-rate SFP uplink managed high-port density mainly designed for indoor building surveillance applications without air conditioning, for more convenient,...
Volktek - 9005-24GP2GS is a 24-port, 10/100/1000BASE-T PoE+ downlink, 2-port FX/GbE multi-rate SFP uplink managed high-port density mainly designed for indoor building surveillance applications without air conditioning, for more convenient,...
Volktek - 9015-16GT-I is a high-performance 16-port 10/100/1000 RJ45 downlink managed industrial switch designed for communication between controllers and devices in automation settings. It is appropriate for multi-axis robots and...
Volktek - 9015-8GT-I is a high-performance 8-port 10/100/1000 RJ45 downlink managed industrial switch designed for communication between controllers and devices in automation settings. It is used with multi-axis robots and...
Volktek - 9015-8GT2GS-I is a high-performance 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. It is...
Volktek - 9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding...
Volktek - 9060-4GP2GS-I is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding...
Volktek - 9560-16GP4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for...
Volktek - 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware...
Volktek - Are you prepared for a networking solution that transcends the ordinary? Look no further than our 9065-8T2GS-MR, a Managed 8 x 10/100 RJ45 & 2 x FX/GbE SFP...
Volktek - HNS-8405P is an unmanaged 4-port 10/100/1000 PoE+ downlink and 1-port 10/100/1000 RJ45 uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This...
Volktek - HNS-8415P is an unmanaged 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 1-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and internet...
Volktek - HNS-8605P is a managed 4-port 10/100/1000 PoE+ uplink, 1-port 10/100/1000 RJ45 downlink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch features up...
Volktek - HNS-8615P is a managed 4-port 10/100/1000 PoE+ uplink, 1-port 10/100/1000 RJ45 downlink, and 1-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications.
Volktek - IEN-840GL is a lite-managed 16-port, 10/100/1000 RJ45 downlink, industrial switch designed for communication and real-time monitoring between controllers and devices in automation settings. This high-dense port switch is...
Volktek - IEN-8415L is a lite-managed 5-port 10/100/1000 RJ45 downlink and 1-port FX/GbE multi-rate SFP uplink industrial switch designed for real-time monitoring and communication between controllers and devices in automation...
Volktek - IEN-8424L is a lite-managed 4-port 10/100/1000 RJ45 downlink and 2-port FX/GbE multi-rate SFP uplink industrial switch designed for real-time monitoring and communication between controllers and devices in automation...
Volktek - IEN-8428P is an unmanaged 8-port 10/100/1000 PoE+ downlink, and 2-port FX/GbE multi-rate SFP uplink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch...
Volktek - IEN-8428P-24V is an unmanaged 8-port 10/100/1000 PoE+ downlink, and 2-port FX/GbE multi-rate SFP uplink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch...
Volktek - IEN-8608PA is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink switch mainly designed for surveillance applications with remote and fast management. This industrial grade managed PoE+ switch features...
Volktek - IEN-8608PA-24V is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink switch mainly designed for factory floor connectivity and security applications. This industrial grade managed PoE+ switch features 8-port...
Volktek - IEN-8648A-EIP is a high-performance 8-port 10/100/1000 RJ45 downlink and 4-port GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings using Ethernet/IP...
Volktek - IEN-8648PA is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink and 4 GbE SFP uplink switch mainly designed for surveillance applications with remote and fast management. This industrial...
Volktek - IEN-8648PA-24V is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink and 4-port FX/GbE SFP uplink switch mainly designed for factory floor connectivity and security applications. This industrial-grade managed...
Volktek - IEN-9425-RW is a 5-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP uplink unmanaged industrial-grade switch designed to meet the thermal requirements and environmental conditions of railway applications. The...
Volktek - IEN-9425-SS is a 5-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP downlink unmanaged industrial-grade switch designed to meet the environmental requirements and conditions of substation applications. The downlink...
Volktek - IEN-9428-RW is an 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE SFP uplink unmanaged industrial-grade switch designed to meet the thermal requirements and environmental conditions of railway applications. The...
Volktek - IEN-9428-SS is an 8-port 10/100/1000 RJ45 downlink and 2-port GbE SFP downlink unmanaged industrial-grade switch designed to meet the requirements and environmental conditions of substation applications. The downlink...
Volktek - IEN-9648-PN is a high-performance 8 x 10/100/1000BASE-T RJ45 ports managed and 4 x GbE SFP slots industrial switch designed for communication between controllers and devices in automation settings...
Volktek - IEN-9648-RW is a high-performance 8-port 10/100/1000 RJ45 downlink and 4-port GbE SFP uplink managed industrial switch designed to meet the thermal requirements and environmental conditions of railway applications.
Volktek - IEN-9648-SS is a high-performance 8-port 10/100/1000 RJ45 downlink and 4-port GbE SFP uplink managed industrial switch designed to meet the requirements and environmental conditions of substation applications. The...
Volktek - IEN-9648M Managed Industrial switch is equipped with 8 port 10/100/1000Base-T and 4 Gigabit SFP slots. Under DNV (Det Norske Veritas) certified for Industrial switch, the IEN-9648M suits your...
Volktek - INS-8005A is an unmanaged 5-port, 10/100 RJ45 downlink industrial switch for very elementary interconnection between devices. It offers auto-negotiation on all its ports to aggregate devices easily in...
Volktek - INS-8005E is an unmanaged 5-port, 10/100 RJ45 downlink industrial switch with Premium features for very elementary interconnection between devices, but high traffic requirements. It offers auto-negotiation on all...
Volktek - INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with...
Volktek - INS-8005M is a 5-port, 10/100 RJ45 downlink unmanaged industrial switch for very elementary interconnection between devices. It offers auto-negotiation on all its ports to aggregate devices easily in...
Volktek - INS-8008A is an unmanaged 8-port, 10/100 RJ45 downlink industrial switch for very elementary interconnection between devices. It offers auto-negotiation on all its ports to aggregate devices easily in...
Volktek - INS-8008E is an premium unmanaged 8-port, 10/100 RJ45 downlink industrial switch for very elementary interconnection between devices with Premium features. It offers auto-negotiation on all its ports to...
Volktek - INS-8108E is an unmanaged 8-port, 10/100 RJ45 downlink industrial switch for very elementary interconnection between devices with Premium features. It offers auto-negotiation on all its ports to aggregate...
Volktek - INS-8205P-24V is a premium unmanaged 4-port 10/100/1000 PoE+ downlink and 1-port 10/100/1000 RJ45 uplink hardened switch designed for simple plug & play surveillance and internet access points applications.
Volktek - INS-8224P is an unmanaged 4-port 10/100/1000 PoE+ downlink, and 2-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This...
Volktek - INS-8225P-24V is a premium unmanaged 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and...
Volktek - INS-8405A is an unmanaged 5-port, 10/100/1000 RJ45 downlink industrial switch for very elementary communication between controllers and devices in automation settings. It offers auto-negotiation on all its ports...
Volktek - INS-8405E is an premium unmanaged 5-port, 10/100/1000 RJ45 downlink industrial switch with Premium features for very elementary communication between controllers and devices in automation settings, but important traffic...
Volktek - INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including...
Volktek - INS-8405M is a 5-port, 10/100/1000 RJ45 downlink unmanaged industrial switch for very elementary communication between controllers and devices in automation settings. It offers auto-negotiation on all its ports...
Volktek - INS-8408AM is an unmanaged 8-port, 10/100/1000 RJ45 downlink industrial switch for communication between controllers and devices in automation settings. The device can be used with multi-axis robots and...
Volktek - INS-8408E is an unmanaged 8-port, 10/100/1000 RJ45 downlink industrial switch for communication between controllers and devices in automation settings with Premium features. The device can be used with...
Volktek - INS-8408P-24V is an unmanaged 8-port 10/100/1000 PoE+ downlink industrial switch designed for simple plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by...
Volktek - INS-840G is an unmanaged 16-port, 10/100/1000 RJ45 downlink industrial switch for communication between controllers and devices in automation settings. This high port density switch is used with multi-axis...
Volktek - INS-8415 is an unmanaged 5-port, 10/100/1000 RJ45 downlink, and 1-port GbE SFP uplink industrial switch for communication between controllers and devices in automation settings. The device can be...
Volktek - INS-8424P is an unmanaged 4-port 10/100/1000 PoE+ downlink, and 2-port FX/GbE multi-rate SFP uplink industrial switch designed for plug & play surveillance and internet access points applications. This...
Volktek - INS-8608A is a high-performance 8-port 10/100/1000 RJ45 downlink managed industrial switch designed for communication between controllers and devices in automation settings. It is used with multi-axis robots and...
Volktek - INS-8615 is a high-performance 5-port 10/100/1000 RJ45 downlink and 1-port multi-rate FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. The...
Volktek - INS-8624 is a high-performance 4-port 10/100/1000 RJ45 downlink, and 2-port multi-rate FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. The...
Volktek - INS-8624P is a managed 4-port 10/100/1000 PoE+, and 2-port FX/GbE SFP downlink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch features up...
Volktek - INS-8648A is a high-performance 8-port 10/100/1000 RJ45 downlink, and 4-port GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. It is...
Volktek - Introducing the 8075-8GT-M12 Series: a Lite Managed IP67 Industrial Switch, meticulously crafted for the demanding conditions of heavy industrial environments. This series comes fully equipped with all the...
Volktek - MEN-3406 is a managed 4-port, 10/100/1000 RJ45 downlink, and 2-port FX/GbE SFP ports uplink, designed for broadband indoor office applications with basic needs in network infrastructure. To keep...
Volktek - MEN-3410 is an 8-port 10/100/1000 RJ45 downlink, and 2-port FX/GbE SFP ports uplink managed switch designed for indoor broadband applications with basic needs in network infrastructure. This device...
Volktek - MEN-6412 is a hardened grade 4-port, multi-rate FX/GbE Combo RJ45/SFP uplink, 4-port FX/GbE SFP, and 4-port GbE SFP downlink managed L2+ aggregation switch designed to provide extended reach...
Volktek - SEN-8405PL-24V is a Lite managed 4-port 10/100/1000 PoE+ downlink and 1-port 10/100/1000 RJ45 downlink industrial switch designed for indoor surveillance and internet access points applications with real-time network...
Volktek - SEN-8415PL is a Lite managed 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45, and 1-port FX/GbE multi-rate SFP uplink industrial switch designed for indoor surveillance and internet access points...
Volktek - SEN-8424PL is a Lite managed 4-port 10/100/1000 PoE+ downlink and 2-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications with real-time network...
Volktek - SEN-8425PL-24V is a Lite managed 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points...
Volktek - SEN-8428PL is a Lite managed 8-port 10/100/1000 PoE+ downlink and 2-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications with real-time network...
Volktek - SEN-8428PL-24V is a Lite managed 8-port 10/100/1000 PoE+ downlink and 2-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications with real-time network...
Volktek - SEN-9425P-24V-RW is a 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP uplink unmanaged industrial-grade switch designed to meet the thermal requirements and environmental conditions...
Volktek - SEN-9425P-24V-SS is a 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 uplink, and 2-port GbE SFP uplink unmanaged industrial grade switch designed to work in Substation environments. This PoE+...
Volktek - SEN-9428-24V-SS is an 8-port 10/100/1000 PoE+ downlink and 2-port GbE SFP uplink unmanaged industrial grade switch designed to meet the thermal requirements and environmental conditions of surveillance and...
Volktek - SEN-9428P-24V-RW is an 8-port 10/100/1000 PoE+ downlink and 2-port FX/GbE SFP uplink unmanaged industrial grade switch designed to meet the thermal requirements and environmental conditions of surveillance and...
Volktek - SEN-9648-24V-SS is an 8-port 10/100/1000 PoE+ downlink and 4-port GbE SFP downlink managed industrial grade switch designed to operate in substation applications with high interference. This PoE+ switch...
Volktek - SEN-9648P-24V-RW is an 8-port 10/100/1000 PoE+ downlink and 4-port GbE SFP uplink managed industrial-grade switch designed to meet the thermal requirements and environmental conditions of surveillance and WAP...
Volktek - SEN-9648PM-24V is an 8-port 10/100/1000 PoE+ downlink and 2-port GbE SFP uplink managed industrial grade switch designed to meet the thermal requirements and environmental conditions of Marine applications.
Volktek - The 3100-6GT-I protective equipment is Volktek's industrial control firewall specially designed for industrial control systems (ICS) and data acquisition and supervisory control systems (SCADA). It is suitable for...
Volktek - The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a...
Volktek - The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX...
Volktek - The 7160-7GP1GT-24V-I is a premium unmanaged industrial switch with 7-port 10/100/1000BASE-T PoE+ and 1-port Gigabit RJ45 uplink port. It supports IEEE 802.3at/af PoE standards, delivering up to 30W...
Volktek - The 9561-8GP4XS-TSN is a managed industrial TSN switch featuring 8-port 10/100/1000BASE-T btPoE RJ45 interfaces and 4-slot 100/1G/10G SFP+ uplinks. It also includes one RJ45 console port and one...
Volktek - The 9561-8GT4XS-TSN industrial network switch is designed to deliver high performance and reliability in demanding industrial environments. It features a versatile interface with 8x 10/100/1000Mbps RJ45 ports and...
Volktek - The IEEE 802.3cg Single Pair Ethernet (SPE) standard defines Ethernet operation over a single twisted wire pair for industrial control networks. It enables 10Mbps Ethernet communications over existing...
Volktek - The INS-801E is an unmanaged 5-port 10/100 RJ45 downlink industrial switch, designed for basic device interconnection with premium features. It supports auto-negotiation on all ports, enabling easy device...
Volktek - The INS-802E is an unmanaged industrial switch equipped with 8-port 10/100Base-TX, and 2-port FX/GbE SFP, dual fiber uplinks and redundant DC power inputs, an ideal solution for deployment...
Volktek - The INS-806E is an unmanaged 8-port 10/100 RJ45 downlink industrial switch, designed for basic device interconnection with premium features. It supports auto-negotiation on all ports, allowing seamless device...
Volktek - This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber...