Volktek Corporation Datasheets for Fiber Optic Transceivers
Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more
| Product Name | Notes |
|---|---|
| FPM-107 is a 10 Base-FX SFP transceiver module available in single- and multi-mode and at different transmission lengths ranging from 2km to 100km. It has an operating temperature of 0°C~70°C... | |
| GBM-104 is a 1.25 Gigabit Duplex LC, 3.3V small form pluggable transceiver module available in single- and multi-mode and at different transmission lengths of 550m/10km/20km. Depending on specifications; wavelength of... | |
| GBM-123RS is a 1.25 Gigabit Single-mode bi-directional, Simplex connector SFP module with 10km transmission length at wavelength TX: 1550 / RX: 1310. It has an operating temperature of 0°C~70°C (-32°F~158°F)... | |
| GBM-123TS is a 1.25 Gigabit Single-mode bi-directional, 3.3V, Simplex connector SFP module with 10km transmission length at wavelength TX: 1310 / RX: 1550. It has an operating temperature of 0°C~70°C... | |
| GBM-132RS is a small form pluggable 100 Base-FX Single-mode Simplex LC, 3.3V SFP transceiver module available at different transmission lengths of 20/40/60km. The wavelength is TX: 1550 / RX: 1310. | |
| GBM-132TS is a small form pluggable 100 Base-FX Single-mode Simplex LC, 3.3V SFP transceiver module available at different transmission lengths of 20/40/60km. It has a wavelength of TX: 1310 /... | |
| GBM-162 is a 10 Gigabit SFP+-ER multi-mode Duplex LC connector transceiver module available at different transmission lengths of 300m/10km/40km/80km. It offers a 2-wire interface for management diagnostic monitor. Depending on... |