Volktek's IEN-8205P-24V is an unmanaged industrial PoE+ switch with four 10/100/1000BASE-T PoE+ ports and one non-PoE 10/100/1000BASE-T RJ45 uplink port, designed for surveillance networks in harsh environments. It is enclosed in an IP40 metal case and mounted on a DIN rail, with dimensions of 50 x 160 x 120 mm and a weight of 750 g. The switch operates from -10°C to 60°C and supports a DC input range of 24 to 57 V, delivering up to 30 W per PoE+ port with a total PoE power budget of 240 W. It complies with IEEE 802.3af/at for PoE+, and meets EMC standards including FCC Part 15 Class A, EN 55022 Class A, and EN 55011 Class A, as well as safety certifications UL 61010-1 and UL 61010-2-201. Power input is supported via a 4-pin mini-DIN connector or terminal block.
Volktek - INS-8205P-24V is a premium unmanaged 4-port 10/100/1000 PoE+ downlink and 1-port 10/100/1000 RJ45 uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple power outlets to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. The device uses port-based QoS to prioritize traffic on one port, uses VLAN Passthru for continuous packet transfer, and uses industrial QoS, to prioritize Ethernet/IP, PROFINET, and GOOSE packets. The device can be discovered by monitoring systems with the help of an LLDP Filter, to visualize the switch in a network topology map.
Designed to work in hardened indoor environments without air conditioning, it’s enclosed in an IP40 metal case to protect the device from tools and hazards, and operates at temperatures ranging from -10°C~60°C (14°F~140°F). The wide input power range from 24V to 57V enables the device to operate in factory ecosystems and other commercial/residenti
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | IEN-8205P-24V |
| Product Name | Wide Power Input Unmanaged Industrial PoE+ Switches |
| Network Equipment | Switch |