SEN-9425P-24V-SS is an unmanaged industrial PoE+ switch with four 10/100/1000BASE-T PoE+ ports, one 10/100/1000BASE-T RJ45 port, and two Gigabit SFP slots, designed for substation environments. It is enclosed in an IP30 aluminum case and mounted via DIN-rail, measuring 50 x 161.5 x 119.9 mm. The switch supports a DC input voltage range of 24V to 57V and delivers up to 30W per PoE+ port with a total power budget of 120W. It operates reliably from -40°C to 75°C and meets IEEE 1613 and IEC 61850-3 standards for substation applications. The unit includes ESD, surge, and power consumption protection, supports jumbo frames up to 10K bytes, and complies with FCC Part 15 Class A, EN 55022 Class A, EN 55011 Class A, EN 61000-6-4, and EN 61000-6-2 for emissions and immunity. It is certified to UL 61010-1 and UL 61010-2-201 for safety.
Volktek - SEN-9425P-24V-SS is a 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 uplink, and 2-port GbE SFP uplink unmanaged industrial grade switch designed to work in Substation environments. This PoE+ switch features up to 4-port PSE (power sourcing equipment) ports with plug-and-play features to provide power to all the powered devices (PDs) as soon as they are connected.
To keep a stable transmission of video and data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications using protocols like EIP, PROFINET, and GOOSE.
This switch is built with industrial grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. The wide input power range from 24V to 57V enables the device to operate in many substation applications without extra power outlet installation needed. The device has two power input methods: a 2-pin Terminal Block and a 4-pin mini-DIN that attaches firmly to the device, preventing it from disconnecting during strong vibrations. Designed to withstand vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F) it suits heavy industrial environments.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | SEN-9425P-24V-SS |
| Product Name | 61850-3 Certified Unmanaged Industrial PoE+ Switches |
| Network Equipment | Switch |