Volktek Corporation Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
IRA-160 is a 160W AC to DC 4-pin mini-DIN industrial power adaptor for PoE switch, that can operate between a temperature of -30°C to 70°C (-22°F-158°F). The cable is 120...
IRA-90 is a 90W AC to DC 4-pin mini-DIN industrial power adaptor compatible with PoE switch, that can operate between temperatures -30°C to 70°C (-22°F-158°F). The cable is 120 cm...
SDR-120-48 is an industrial power supply that provides 120W 48V 2.5A of power over a single output to Ethernet switches, WAPs, and surveillance cameras using a terminal block. The device...
SDR-240-48 is an industrial power supply that provides 240W 48V 5A of power over a single output to Ethernet switches, WAPs, and surveillance cameras using a terminal block. The device...
SDR-480P-24V is an industrial power supply that provides 48V 10A of power over two outputs to Ethernet switches, WAPs, and surveillance cameras using a terminal block. The device has a...