The IEN-9648-PN is a managed industrial Ethernet switch with 8 x 10/100/1000BASE-T RJ45 ports and 4 x GbE SFP slots, designed for PROFINET-compliant automation networks. It features an aluminum IP30 enclosure, DIN-rail mounting, and operates from -40°C to 75°C with a size of 50 x 161.5 x 119.9 mm. The device supports redundant 12-48V DC power inputs via terminal block, a 1 A relay output for alarms, and complies with PROFINET Conformance Class B. It meets IEEE 802.3, 802.1Q, and 802.1D standards, and industrial EMC/EMS certifications including EN 55011, EN 55032, and EN 61000-6-2. Protection against ESD, surge, and interference is included, with UL 61010-1 safety certification. The switch supports MRP ring redundancy, SNMP, RMON, and SFP DDM monitoring, and delivers a switching capacity of 24 Gbps with a forwarding rate of 17.9 Mpps.
Volktek - IEN-9648-PN is a high-performance 8 x 10/100/1000BASE-T RJ45 ports managed and 4 x GbE SFP slots industrial switch designed for communication between controllers and devices in automation settings using PROFINET protocol. The SFP port offers long-distance, noise-free fiber transmissions that adapt to Fast and Gigabit Ethernet speeds. It is used with industrial devices such as PLCs, HMIs, and legacy devices.
The switch offers various in-built traffic optimization and network performance features to prioritize important data packets, prevent the loss of data during communication, and stabilize transmission. It is compatible with third-party devices, which can be easily identified with the help of the Topology map. This device complies with cybersecurity standards to safeguard the network from vulnerabilities and protect your assets.
This switch is built with industrial-grade components and enclosed in an IP30 aluminum case with high thermal conductivity, which protects the device from tools and hazards. This device uses PROFINET packets to communicate with other devices and meets industrial requirements. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40˚C~75˚C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | IEN-9648-PN |
| Product Name | PROFINET Certified Managed Industrial Ethernet Switches |
| Network Equipment | Switch |