Volktek Corporation Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| Volktek - 5100-24GT2GS is a high port density managed access switch designed to deliver Gigabit Ethernet speeds with exceptional performance for high density subscriber base with high ARPU. A variety... | |
| Volktek - 6500-24GS4XS-C is a 20-port, multi-rate FX/GbE SFP downlink, 4-port FE/GbE Combo RJ45/SFP, and 4-port, GbE/10G SFP+ uplink designed for high network bandwidth demands of internet users that work... | |
| Volktek - 7013-16GT-I is an unmanaged 16-port, 10/100/1000 RJ45 downlink industrial switch for communication between controllers and devices in automation settings. This high-dense port switch is used with multi-axis robots... | |
| Volktek - 7015-8GT2GS-I is an unmanaged 8-port, 10/100/1000 RJ45 downlink, and 2-port GbE SFP uplink industrial switch with Premium features for communication between controllers and devices in automation settings. The... | |
| Volktek - 8015 Series is a lite-managed 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE multi-rate SFP uplink industrial-grade switch designed for real-time monitoring and communication between controllers and devices in... | |
| Volktek - 9005-16GP2GS is a 16-port, 10/100/1000BASE-T PoE+ downlink, 2-port FX/GbE multi-rate SFP uplink managed high-port density mainly designed for indoor building surveillance applications without air conditioning, for more convenient,... | |
| Volktek - 9005-24GP2GS is a 24-port, 10/100/1000BASE-T PoE+ downlink, 2-port FX/GbE multi-rate SFP uplink managed high-port density mainly designed for indoor building surveillance applications without air conditioning, for more convenient,... | |
| Volktek - 9015-16GT-I is a high-performance 16-port 10/100/1000 RJ45 downlink managed industrial switch designed for communication between controllers and devices in automation settings. It is appropriate for multi-axis robots and... | |
| Volktek - 9015-8GT-I is a high-performance 8-port 10/100/1000 RJ45 downlink managed industrial switch designed for communication between controllers and devices in automation settings. It is used with multi-axis robots and... | |
| Volktek - 9015-8GT2GS-I is a high-performance 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. It is... | |
| Volktek - 9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding... | |
| Volktek - 9060-4GP2GS-I is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding... | |
| Volktek - 9560-16GP4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for... | |
| Volktek - 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware... | |
| Volktek - Are you prepared for a networking solution that transcends the ordinary? Look no further than our 9065-8T2GS-MR, a Managed 8 x 10/100 RJ45 & 2 x FX/GbE SFP... | |
| Volktek - HNS-8405P is an unmanaged 4-port 10/100/1000 PoE+ downlink and 1-port 10/100/1000 RJ45 uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This... | |
| Volktek - HNS-8415P is an unmanaged 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 1-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and internet... | |
| Volktek - HNS-8605P is a managed 4-port 10/100/1000 PoE+ uplink, 1-port 10/100/1000 RJ45 downlink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch features up... | |
| Volktek - HNS-8615P is a managed 4-port 10/100/1000 PoE+ uplink, 1-port 10/100/1000 RJ45 downlink, and 1-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications. | |
| Volktek - IEN-840GL is a lite-managed 16-port, 10/100/1000 RJ45 downlink, industrial switch designed for communication and real-time monitoring between controllers and devices in automation settings. This high-dense port switch is... | |
| Volktek - IEN-8415L is a lite-managed 5-port 10/100/1000 RJ45 downlink and 1-port FX/GbE multi-rate SFP uplink industrial switch designed for real-time monitoring and communication between controllers and devices in automation... | |
| Volktek - IEN-8424L is a lite-managed 4-port 10/100/1000 RJ45 downlink and 2-port FX/GbE multi-rate SFP uplink industrial switch designed for real-time monitoring and communication between controllers and devices in automation... | |
| Volktek - IEN-8428P is an unmanaged 8-port 10/100/1000 PoE+ downlink, and 2-port FX/GbE multi-rate SFP uplink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch... | |
| Volktek - IEN-8428P-24V is an unmanaged 8-port 10/100/1000 PoE+ downlink, and 2-port FX/GbE multi-rate SFP uplink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch... | |
| Volktek - IEN-8608PA is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink switch mainly designed for surveillance applications with remote and fast management. This industrial grade managed PoE+ switch features... | |
| Volktek - IEN-8608PA-24V is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink switch mainly designed for factory floor connectivity and security applications. This industrial grade managed PoE+ switch features 8-port... | |
| Volktek - IEN-8648A-EIP is a high-performance 8-port 10/100/1000 RJ45 downlink and 4-port GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings using Ethernet/IP... | |
| Volktek - IEN-8648PA is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink and 4 GbE SFP uplink switch mainly designed for surveillance applications with remote and fast management. This industrial... | |
| Volktek - IEN-8648PA-24V is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink and 4-port FX/GbE SFP uplink switch mainly designed for factory floor connectivity and security applications. This industrial-grade managed... | |
| Volktek - IEN-9425-RW is a 5-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP uplink unmanaged industrial-grade switch designed to meet the thermal requirements and environmental conditions of railway applications. The... | |
| Volktek - IEN-9425-SS is a 5-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP downlink unmanaged industrial-grade switch designed to meet the environmental requirements and conditions of substation applications. The downlink... | |
| Volktek - IEN-9428-RW is an 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE SFP uplink unmanaged industrial-grade switch designed to meet the thermal requirements and environmental conditions of railway applications. The... | |
| Volktek - IEN-9428-SS is an 8-port 10/100/1000 RJ45 downlink and 2-port GbE SFP downlink unmanaged industrial-grade switch designed to meet the requirements and environmental conditions of substation applications. The downlink... | |
| Volktek - IEN-9648-PN is a high-performance 8 x 10/100/1000BASE-T RJ45 ports managed and 4 x GbE SFP slots industrial switch designed for communication between controllers and devices in automation settings... | |
| Volktek - IEN-9648-RW is a high-performance 8-port 10/100/1000 RJ45 downlink and 4-port GbE SFP uplink managed industrial switch designed to meet the thermal requirements and environmental conditions of railway applications. | |
| Volktek - IEN-9648-SS is a high-performance 8-port 10/100/1000 RJ45 downlink and 4-port GbE SFP uplink managed industrial switch designed to meet the requirements and environmental conditions of substation applications. The... | |
| Volktek - IEN-9648M Managed Industrial switch is equipped with 8 port 10/100/1000Base-T and 4 Gigabit SFP slots. Under DNV (Det Norske Veritas) certified for Industrial switch, the IEN-9648M suits your... | |
| Volktek - INS-8005A is an unmanaged 5-port, 10/100 RJ45 downlink industrial switch for very elementary interconnection between devices. It offers auto-negotiation on all its ports to aggregate devices easily in... | |
| Volktek - INS-8005E is an unmanaged 5-port, 10/100 RJ45 downlink industrial switch with Premium features for very elementary interconnection between devices, but high traffic requirements. It offers auto-negotiation on all... | |
| Volktek - INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with... | |
| Volktek - INS-8005M is a 5-port, 10/100 RJ45 downlink unmanaged industrial switch for very elementary interconnection between devices. It offers auto-negotiation on all its ports to aggregate devices easily in... | |
| Volktek - INS-8008A is an unmanaged 8-port, 10/100 RJ45 downlink industrial switch for very elementary interconnection between devices. It offers auto-negotiation on all its ports to aggregate devices easily in... | |
| Volktek - INS-8008E is an premium unmanaged 8-port, 10/100 RJ45 downlink industrial switch for very elementary interconnection between devices with Premium features. It offers auto-negotiation on all its ports to... | |
| Volktek - INS-8108E is an unmanaged 8-port, 10/100 RJ45 downlink industrial switch for very elementary interconnection between devices with Premium features. It offers auto-negotiation on all its ports to aggregate... | |
| Volktek - INS-8205P-24V is a premium unmanaged 4-port 10/100/1000 PoE+ downlink and 1-port 10/100/1000 RJ45 uplink hardened switch designed for simple plug & play surveillance and internet access points applications. | |
| Volktek - INS-8224P is an unmanaged 4-port 10/100/1000 PoE+ downlink, and 2-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This... | |
| Volktek - INS-8225P-24V is a premium unmanaged 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and... | |
| Volktek - INS-8405A is an unmanaged 5-port, 10/100/1000 RJ45 downlink industrial switch for very elementary communication between controllers and devices in automation settings. It offers auto-negotiation on all its ports... | |
| Volktek - INS-8405E is an premium unmanaged 5-port, 10/100/1000 RJ45 downlink industrial switch with Premium features for very elementary communication between controllers and devices in automation settings, but important traffic... | |
| Volktek - INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including... | |
| Volktek - INS-8405M is a 5-port, 10/100/1000 RJ45 downlink unmanaged industrial switch for very elementary communication between controllers and devices in automation settings. It offers auto-negotiation on all its ports... | |
| Volktek - INS-8408AM is an unmanaged 8-port, 10/100/1000 RJ45 downlink industrial switch for communication between controllers and devices in automation settings. The device can be used with multi-axis robots and... | |
| Volktek - INS-8408E is an unmanaged 8-port, 10/100/1000 RJ45 downlink industrial switch for communication between controllers and devices in automation settings with Premium features. The device can be used with... | |
| Volktek - INS-8408P-24V is an unmanaged 8-port 10/100/1000 PoE+ downlink industrial switch designed for simple plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by... | |
| Volktek - INS-840G is an unmanaged 16-port, 10/100/1000 RJ45 downlink industrial switch for communication between controllers and devices in automation settings. This high port density switch is used with multi-axis... | |
| Volktek - INS-8415 is an unmanaged 5-port, 10/100/1000 RJ45 downlink, and 1-port GbE SFP uplink industrial switch for communication between controllers and devices in automation settings. The device can be... | |
| Volktek - INS-8424P is an unmanaged 4-port 10/100/1000 PoE+ downlink, and 2-port FX/GbE multi-rate SFP uplink industrial switch designed for plug & play surveillance and internet access points applications. This... | |
| Volktek - INS-8608A is a high-performance 8-port 10/100/1000 RJ45 downlink managed industrial switch designed for communication between controllers and devices in automation settings. It is used with multi-axis robots and... | |
| Volktek - INS-8615 is a high-performance 5-port 10/100/1000 RJ45 downlink and 1-port multi-rate FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. The... | |
| Volktek - INS-8624 is a high-performance 4-port 10/100/1000 RJ45 downlink, and 2-port multi-rate FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. The... | |
| Volktek - INS-8624P is a managed 4-port 10/100/1000 PoE+, and 2-port FX/GbE SFP downlink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch features up... | |
| Volktek - INS-8648A is a high-performance 8-port 10/100/1000 RJ45 downlink, and 4-port GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. It is... | |
| Volktek - Introducing the 8075-8GT-M12 Series: a Lite Managed IP67 Industrial Switch, meticulously crafted for the demanding conditions of heavy industrial environments. This series comes fully equipped with all the... | |
| Volktek - MEN-3406 is a managed 4-port, 10/100/1000 RJ45 downlink, and 2-port FX/GbE SFP ports uplink, designed for broadband indoor office applications with basic needs in network infrastructure. To keep... | |
| Volktek - MEN-3410 is an 8-port 10/100/1000 RJ45 downlink, and 2-port FX/GbE SFP ports uplink managed switch designed for indoor broadband applications with basic needs in network infrastructure. This device... | |
| Volktek - MEN-6412 is a hardened grade 4-port, multi-rate FX/GbE Combo RJ45/SFP uplink, 4-port FX/GbE SFP, and 4-port GbE SFP downlink managed L2+ aggregation switch designed to provide extended reach... | |
| Volktek - SEN-8405PL-24V is a Lite managed 4-port 10/100/1000 PoE+ downlink and 1-port 10/100/1000 RJ45 downlink industrial switch designed for indoor surveillance and internet access points applications with real-time network... | |
| Volktek - SEN-8415PL is a Lite managed 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45, and 1-port FX/GbE multi-rate SFP uplink industrial switch designed for indoor surveillance and internet access points... | |
| Volktek - SEN-8424PL is a Lite managed 4-port 10/100/1000 PoE+ downlink and 2-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications with real-time network... | |
| Volktek - SEN-8425PL-24V is a Lite managed 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points... | |
| Volktek - SEN-8428PL is a Lite managed 8-port 10/100/1000 PoE+ downlink and 2-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications with real-time network... | |
| Volktek - SEN-8428PL-24V is a Lite managed 8-port 10/100/1000 PoE+ downlink and 2-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications with real-time network... | |
| Volktek - SEN-9425P-24V-RW is a 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP uplink unmanaged industrial-grade switch designed to meet the thermal requirements and environmental conditions... | |
| Volktek - SEN-9425P-24V-SS is a 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 uplink, and 2-port GbE SFP uplink unmanaged industrial grade switch designed to work in Substation environments. This PoE+... | |
| Volktek - SEN-9428-24V-SS is an 8-port 10/100/1000 PoE+ downlink and 2-port GbE SFP uplink unmanaged industrial grade switch designed to meet the thermal requirements and environmental conditions of surveillance and... | |
| Volktek - SEN-9428P-24V-RW is an 8-port 10/100/1000 PoE+ downlink and 2-port FX/GbE SFP uplink unmanaged industrial grade switch designed to meet the thermal requirements and environmental conditions of surveillance and... | |
| Volktek - SEN-9648-24V-SS is an 8-port 10/100/1000 PoE+ downlink and 4-port GbE SFP downlink managed industrial grade switch designed to operate in substation applications with high interference. This PoE+ switch... | |
| Volktek - SEN-9648P-24V-RW is an 8-port 10/100/1000 PoE+ downlink and 4-port GbE SFP uplink managed industrial-grade switch designed to meet the thermal requirements and environmental conditions of surveillance and WAP... | |
| Volktek - SEN-9648PM-24V is an 8-port 10/100/1000 PoE+ downlink and 2-port GbE SFP uplink managed industrial grade switch designed to meet the thermal requirements and environmental conditions of Marine applications. | |
| Volktek - The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a... | |
| Volktek - The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX... | |
| Volktek - The 7160-7GP1GT-24V-I is a premium unmanaged industrial switch with 7-port 10/100/1000BASE-T PoE+ and 1-port Gigabit RJ45 uplink port. It supports IEEE 802.3at/af PoE standards, delivering up to 30W... | |
| Volktek - The 9561-8GP4XS-TSN is a managed industrial TSN switch featuring 8-port 10/100/1000BASE-T btPoE RJ45 interfaces and 4-slot 100/1G/10G SFP+ uplinks. It also includes one RJ45 console port and one... | |
| Volktek - The 9561-8GT4XS-TSN industrial network switch is designed to deliver high performance and reliability in demanding industrial environments. It features a versatile interface with 8x 10/100/1000Mbps RJ45 ports and... | |
| Volktek - The IEEE 802.3cg Single Pair Ethernet (SPE) standard defines Ethernet operation over a single twisted wire pair for industrial control networks. It enables 10Mbps Ethernet communications over existing... | |
| Volktek - The INS-801E is an unmanaged 5-port 10/100 RJ45 downlink industrial switch, designed for basic device interconnection with premium features. It supports auto-negotiation on all ports, enabling easy device... | |
| Volktek - The INS-802E is an unmanaged industrial switch equipped with 8-port 10/100Base-TX, and 2-port FX/GbE SFP, dual fiber uplinks and redundant DC power inputs, an ideal solution for deployment... | |
| Volktek - The INS-806E is an unmanaged 8-port 10/100 RJ45 downlink industrial switch, designed for basic device interconnection with premium features. It supports auto-negotiation on all ports, allowing seamless device... | |
| Volktek - This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber... |