The 9505-24GP4XS series is a managed Layer 2 industrial Ethernet switch with 24 PoE/PoE+/btPoE RJ45 ports supporting IEEE 802.3af/at/bt and four 1G/10G SFP+ uplink slots. It delivers up to 685W total PoE power budget at 50°C with a 440 x 44 x 284 mm metal housing, IP30 protection, and rack-mountable design. Operating temperature ranges from 0°C to 50°C for AC models or -40°C to 70°C for the DC model. It supports VLANs, QoS, IGMP snooping, ACLs, RSTP/MSTP, SNMP, CLI, and Web GUI management. Certifications include FCC Class A, EN 55032 Class A, EN 61000-6-2, and EN 61000-4-2/3/4/5/6/8.
Volktek - This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust PoE budget, it can deliver up to 90W on the btPoE ports, enabling reliable power and data transmission for high-power devices such as Wi-Fi 6/7 access points, PTZ cameras, LED displays, and IoT gateways.
Equipped with a comprehensive suite of Layer 2 features – including VLAN segmentation, Link Aggregation, Spanning Tree Protocol, QoS traffic prioritization, IGMP Snooping, and ACL access control – this switch helps optimize bandwidth utilization, enhance data transmission efficiency, and ensure the quality and security of critical applications.
With high switching capacity and wire-speed forwarding architecture, it delivers stable, low-latency performance even under heavy multi-user traffic loads, making it ideal for real-time video streaming, large file transfers, and mission-critical business systems. Offering multiple management interfaces, including a user-friendly Web GUI, command line interface (CLI), and standard SNMP protocol support, the switch allows IT administrators to choose their preferred management method. It also supports remote firmware upgrades, configuration backup, and restore, ensuring rapid deployment and easy maintenance.
The unit features a durable metal housing and efficient thermal design, ensuring reliable 24/7 operation. Its rack-mountable form factor saves valuable cabinet space and simplifies centralized network management. With advanced btPoE capability, it provides a future-proof solution for powering next-generation devices in enterprise, campus, surveillance, and smart city networks.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 9505-24GP4XS |
| Product Name | 9505-24GP4XS |
| Network Equipment | Switch |