Volktek Corporation Datasheets for Power over Ethernet (PoE) Injectors
Power over Ethernet (PoE) injectors supply or inject DC power through network cables to power network devices. They are sometimes called midspans or midspan hubs.
Power over Ethernet (PoE) Injectors: Learn more
| Product Name | Notes |
|---|---|
| GPI-421 is a single port, 30W (IEEE 802.3 at) Power Injector for remote PoE+ devices. This device is a simple and inexpensive solution for Powered Devices in remote areas or... | |
| GPI-431 is a single port, 60W Power Injector for remote PoE++ devices. This device is a simple and inexpensive solution for Powered Devices in remote areas or at locations where... | |
| GPI-441 is a single port, 90W Power Injector for remote PoE++ devices. This device is a simple and inexpensive solution for Powered Devices in remote areas or at locations where... | |
| IPI-432P-60-I (60W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at... | |
| IPI-442P-90-I (90W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at... |