The IEN-8428P-24V is an unmanaged industrial Ethernet switch with eight 10/100/1000BASE-T PoE+ ports and two 100FX/GbE SFP slots, designed for reliable surveillance networks in harsh environments. It is housed in an IP30 aluminum case with dimensions of 50 x 160 x 120 mm and supports mounting on DIN rail. The switch operates reliably from -40°C to 75°C and provides up to 30W per port for PoE+ devices with a total PoE power budget of 124W at 24V DC. It features Power Booster technology that elevates input 24V DC to 48-57V DC, redundant power inputs from 24V to 57V DC, an alarm relay for power failure notification, IEEE 802.1p QoS, Storm Control via DIP switch, and IEEE 802.3az Energy Efficient Ethernet. Compliant with IEEE 802.3af/at, FCC Part 15 Class A, EN55022 Class A, EN55011 Class A, EN61000-6-4, and EN61000-6-2 standards, it includes ESD, surge, and reverse polarity protection.
Volktek - IEN-8428P-24V is an unmanaged 8-port 10/100/1000 PoE+ downlink, and 2-port FX/GbE multi-rate SFP uplink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple power outlets to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. The SFP ports offer long-distance, noise-free fiber transmissions and adapt to speeds of 100 and 1000 Mbps to be compatible with third-party devices. The device uses port-based QoS to prioritize traffic on two ports, uses VLAN Passthru for continuous packet transfer, and uses industrial QoS, to prioritize Ethernet/IP, PROFINET, and GOOSE packets. The device can be discovered by monitoring systems with the help of an LLDP Filter, to visualize the switch in a network topology map.
Designed to work in industrial demanding environments, it's enclosed in an IP30 aluminum case to protect the device from tools and hazards and high thermal conductivity for applications at temperatures ranging -40°C~75°C (-40°F~167°F). The wide input power range from 24V to 57V enables the device to operate in factory ecosystems and other commercial/residenti
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | IEN-8428P-24V |
| Product Name | Wide Power Input Unmanaged Industrial PoE+ Switches |
| Network Equipment | Switch |