Volktek Corporation Layer 3 Managed PoE++ Switches 9561-8GP4XS-TSN

Description
Volktek - The 9561-8GP4XS-TSN is a managed industrial TSN switch featuring 8-port 10/100/1000BASE-T btPoE RJ45 interfaces and 4-slot 100/1G/10G SFP+ uplinks. It also includes one RJ45 console port and one USB port for firmware upgrades and configuration maintenance. This switch is engineered and designed especially for harsh & extreme industrial applications, featuring high tolerance to vibration and shock, and a wide operating temperature range from -40°C to 70°C. It supports advanced Power over Ethernet capabilities including btPoE (IEEE 802.3bt) delivering up to 90W, enabling power-hungry devices such as high-end IP cameras and wireless access points to be operated without additional power sources. The PoE management features allow per-port power monitoring, prioritization, and scheduling to optimize power distribution and efficiency. Additionally, the switch supports precision timing protocols such as IEEE 1588 and 802.1AS-Rev, making it ideal for applications requiring synchronized operations. Advanced features like G.8032 and full TSN support, along with TSN Domain Protection, enhance network reliability and security.
Request a Quote
Description
Volktek - The 9561-8GP4XS-TSN is a managed industrial TSN switch featuring 8-port 10/100/1000BASE-T btPoE RJ45 interfaces and 4-slot 100/1G/10G SFP+ uplinks. It also includes one RJ45 console port and one USB port for firmware upgrades and configuration maintenance. This switch is engineered and designed especially for harsh & extreme industrial applications, featuring high tolerance to vibration and shock, and a wide operating temperature range from -40°C to 70°C. It supports advanced Power over Ethernet capabilities including btPoE (IEEE 802.3bt) delivering up to 90W, enabling power-hungry devices such as high-end IP cameras and wireless access points to be operated without additional power sources. The PoE management features allow per-port power monitoring, prioritization, and scheduling to optimize power distribution and efficiency. Additionally, the switch supports precision timing protocols such as IEEE 1588 and 802.1AS-Rev, making it ideal for applications requiring synchronized operations. Advanced features like G.8032 and full TSN support, along with TSN Domain Protection, enhance network reliability and security.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9561-8GP4XS-TSN is a Layer 3 managed industrial Time-Sensitive Networking (TSN) switch with 8 x 10/100/1000BASE-T btPoE RJ45 ports and 4 x 100/1G/10G SFP+ uplink slots. It features a metal housing with IP30 protection, dimensions of 80 x 160 x 140.3 mm, and weighs 1,590 g. The switch operates from -40°C to 70°C and supports IEEE 802.3bt btPoE with up to 90W per port and a total PoE budget of 360W. It complies with TSN standards including IEEE 802.1Qbv, 802.1AS-2020, 802.1CB, and 802.1Qci, and supports precision timing via IEEE 1588v2 and gPTP. Redundancy protocols include G.8032, MRP, HSR, and PRP. Certified to FCC Part 15 Class A, EN 55032 Class A, and IEC 61000-6-2/61000-4 series for EMI and EMS, with environmental resilience to IEC 60068-2-27 shock and IEC 60068-2-6 vibration.

Datasheet Summary
Powered by GS/AI

The 9561-8GP4XS-TSN is a Layer 3 managed industrial Time-Sensitive Networking (TSN) switch with 8 x 10/100/1000BASE-T btPoE RJ45 ports and 4 x 100/1G/10G SFP+ uplink slots. It features a metal housing with IP30 protection, dimensions of 80 x 160 x 140.3 mm, and weighs 1,590 g. The switch operates from -40°C to 70°C and supports IEEE 802.3bt btPoE with up to 90W per port and a total PoE budget of 360W. It complies with TSN standards including IEEE 802.1Qbv, 802.1AS-2020, 802.1CB, and 802.1Qci, and supports precision timing via IEEE 1588v2 and gPTP. Redundancy protocols include G.8032, MRP, HSR, and PRP. Certified to FCC Part 15 Class A, EN 55032 Class A, and IEC 61000-6-2/61000-4 series for EMI and EMS, with environmental resilience to IEC 60068-2-27 shock and IEC 60068-2-6 vibration.

Suppliers

Company
Product
Description
Supplier Links
Layer 3 Managed PoE++ Switches - 9561-8GP4XS-TSN - Volktek Corporation
Zhonghe, Taiwan
Layer 3 Managed PoE++ Switches
9561-8GP4XS-TSN
Layer 3 Managed PoE++ Switches 9561-8GP4XS-TSN
Volktek - The 9561-8GP4XS-TSN is a managed industrial TSN switch featuring 8-port 10/100/1000BASE-T btPoE RJ45 interfaces and 4-slot 100/1G/10G SFP+ uplinks. It also includes one RJ45 console port and one USB port for firmware upgrades and configuration maintenance. This switch is engineered and designed especially for harsh & extreme industrial applications, featuring high tolerance to vibration and shock, and a wide operating temperature range from -40°C to 70°C. It supports advanced Power over Ethernet capabilities including btPoE (IEEE 802.3bt) delivering up to 90W, enabling power-hungry devices such as high-end IP cameras and wireless access points to be operated without additional power sources. The PoE management features allow per-port power monitoring, prioritization, and scheduling to optimize power distribution and efficiency. Additionally, the switch supports precision timing protocols such as IEEE 1588 and 802.1AS-Rev, making it ideal for applications requiring synchronized operations. Advanced features like G.8032 and full TSN support, along with TSN Domain Protection, enhance network reliability and security.

Volktek - The 9561-8GP4XS-TSN is a managed industrial TSN switch featuring 8-port 10/100/1000BASE-T btPoE RJ45 interfaces and 4-slot 100/1G/10G SFP+ uplinks. It also includes one RJ45 console port and one USB port for firmware upgrades and configuration maintenance. This switch is engineered and designed especially for harsh & extreme industrial applications, featuring high tolerance to vibration and shock, and a wide operating temperature range from -40°C to 70°C.
It supports advanced Power over Ethernet capabilities including btPoE (IEEE 802.3bt) delivering up to 90W, enabling power-hungry devices such as high-end IP cameras and wireless access points to be operated without additional power sources. The PoE management features allow per-port power monitoring, prioritization, and scheduling to optimize power distribution and efficiency.
Additionally, the switch supports precision timing protocols such as IEEE 1588 and 802.1AS-Rev, making it ideal for applications requiring synchronized operations. Advanced features like G.8032 and full TSN support, along with TSN Domain Protection, enhance network reliability and security.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Equipment
Product Number 9561-8GP4XS-TSN
Product Name Layer 3 Managed PoE++ Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Managed Industrial PoE+ Switches - INS-8624P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Unmanaged Industrial PoE+ Switches - INS-8224P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Wide Power Input Lite Managed Industrial PoE+ Switches - SEN-8425PL-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Wide Power Input Unmanaged Premium Industrial PoE+ Switches - 7160-7GP1GT-24V-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details