The INS-8108E is an unmanaged industrial Ethernet switch with eight 10/100 Mbps RJ45 ports, designed for reliable network expansion in harsh environments. It features flow and storm control, VLAN passthru, 802.1p QoS, and iQoS prioritization for Ethernet/IP, PROFINET, and GOOSE protocols. The switch supports 12~48 VDC power via a 3-pin terminal block, consumes up to 1.8 W, and is housed in an aluminum IP40 enclosure. It measures 109.2 x 73.8 x 28.4 mm and supports DIN-rail or wall mounting. Operating temperature ranges from -40°C to 75°C, with storage up to 85°C, and it complies with FCC Part 15 Class A, EN 55011/55032/55035, EN 61000-6-2/6-4, EN 61000-4-2/3/4/5/6/8,
Volktek - INS-8108E is an unmanaged 8-port, 10/100 RJ45 downlink industrial switch for very elementary interconnection between devices with Premium features. It offers auto-negotiation on all its ports to aggregate devices easily in industrial Ethernet applications. The switch offers in-built traffic optimization to have stable performance and prevents packet loss by transporting VLAN packets without modifying them. Additionally, it prioritizes data with industrial QoS priority for Ethernet/IP, PROFINET, and GOOSE packets.
This switch is built with industrial-grade components and enclosed in an IP40 aluminum case to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40℃~75℃ (-40°F~167°F) it suits extreme industrial environments.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | INS-8108E |
| Product Name | Unmanaged Premium Industrial Ethernet Switches |
| Network Equipment | Switch |
| Area Network Type | LAN Capable |
| Form Factor | Wall Mount (optional feature) |