The SEN-9428P-24V-RW is an unmanaged industrial Ethernet switch with eight 10/100/1000BASE-T PoE+ ports and two FX/GbE SFP slots, designed for railway and harsh environment applications. It is enclosed in an IP30 aluminum case and mounted on DIN rail, with dimensions of 50 x 161.5 x 119.9 mm. The switch operates from -40°C to 75°C and is certified to EN 50155, EN 50121-4, and EN 61373 for railway use. It delivers up to 30W per PoE+ port with a total PoE budget of 120W at 24V DC, supported by Power Booster technology that converts 24V DC input to 48-57V DC for powered devices. Redundant power supply input (24-57V DC) with alarm relay and IEEE 802.3az Energy Efficient Ethernet are integrated. QoS and storm control are managed via DIP switch.
Volktek - SEN-9428P-24V-RW is an 8-port 10/100/1000 PoE+ downlink and 2-port FX/GbE SFP uplink unmanaged industrial grade switch designed to meet the thermal requirements and environmental conditions of surveillance and WAP railway applications. This PoE+ switch features up to 8-port PSE (power sourcing equipment) ports with plug and plays features to provide power to all the powered devices (PDs) as soon as they are connected. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center. To keep a stable transmission of video and data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications using protocols like EIP, PROFINET, and GOOSE. The device allows users to change data priority and speed settings pushing the DIP switch.
This switch is built with industrial grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. The wide input power range from 24V to 57V enables the device to operate in many substation applications without extra power outlet installation needed. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Designed to withstand vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F) it suits demanding environments.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | SEN-9428P-24V-RW |
| Product Name | 50155 Certified Unmanaged Industrial PoE+ Switches |
| Network Equipment | Switch |
| Area Network Type | LAN Capable |
| Form Factor | Rack Mount; Wall Mount (optional feature) |