Volktek Corporation 61850-3 Certified Unmanaged Industrial PoE+ Switches SEN-9428P-24V-SS

Description
Volktek - SEN-9428-24V-SS is an 8-port 10/100/1000 PoE+ downlink and 2-port GbE SFP uplink unmanaged industrial grade switch designed to meet the thermal requirements and environmental conditions of surveillance and WAP Substation applications. This PoE+ switch features up to 8-port PSE (power sourcing equipment) ports with plug-and-play features to provide power to all the powered devices (PDs) as soon as they are connected. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliability, and long distances to other switches or the control center. To keep a stable transmission of video and data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications using protocols like EIP, PROFINET, and GOOSE. The device allows users to change data priority and speed settings, pushing the DIP switch. This switch is built with industrial grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. The wide input power range from 24V to 57V enables the device to operate in many substation applications without extra power outlet installation needed. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Designed to withstand vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F) it suits demanding environments.
Request a Quote
Description
Volktek - SEN-9428-24V-SS is an 8-port 10/100/1000 PoE+ downlink and 2-port GbE SFP uplink unmanaged industrial grade switch designed to meet the thermal requirements and environmental conditions of surveillance and WAP Substation applications. This PoE+ switch features up to 8-port PSE (power sourcing equipment) ports with plug-and-play features to provide power to all the powered devices (PDs) as soon as they are connected. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliability, and long distances to other switches or the control center. To keep a stable transmission of video and data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications using protocols like EIP, PROFINET, and GOOSE. The device allows users to change data priority and speed settings, pushing the DIP switch. This switch is built with industrial grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. The wide input power range from 24V to 57V enables the device to operate in many substation applications without extra power outlet installation needed. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Designed to withstand vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F) it suits demanding environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEN-9428P-24V-SS is an unmanaged industrial PoE+ switch with eight 10/100/1000BASE-T PoE+ ports and two 100/1000BASE-FX SFP slots, designed for substation and surveillance applications. It is enclosed in an IP30 aluminum case and operates reliably in temperatures from -40°C to 75°C. The switch supports up to 30W per PoE port with a total power budget of 120W at 24V DC input, integrating Power Booster technology to convert 24V to 48-57V for high-power devices. It complies with IEEE 1613 and IEC 61850-3 for substation environments, features redundant power supply with alarm relay, and includes IEEE 802.1p QoS, storm control, and Energy Efficient Ethernet. The device mounts on DIN rail and measures 50 x 161.5 x 119.9 mm.

Datasheet Summary
Powered by GS/AI

The SEN-9428P-24V-SS is an unmanaged industrial PoE+ switch with eight 10/100/1000BASE-T PoE+ ports and two 100/1000BASE-FX SFP slots, designed for substation and surveillance applications. It is enclosed in an IP30 aluminum case and operates reliably in temperatures from -40°C to 75°C. The switch supports up to 30W per PoE port with a total power budget of 120W at 24V DC input, integrating Power Booster technology to convert 24V to 48-57V for high-power devices. It complies with IEEE 1613 and IEC 61850-3 for substation environments, features redundant power supply with alarm relay, and includes IEEE 802.1p QoS, storm control, and Energy Efficient Ethernet. The device mounts on DIN rail and measures 50 x 161.5 x 119.9 mm.

Suppliers

Company
Product
Description
Supplier Links
61850-3 Certified Unmanaged Industrial PoE+ Switches - SEN-9428P-24V-SS - Volktek Corporation
Zhonghe, Taiwan
61850-3 Certified Unmanaged Industrial PoE+ Switches
SEN-9428P-24V-SS
61850-3 Certified Unmanaged Industrial PoE+ Switches SEN-9428P-24V-SS
Volktek - SEN-9428-24V-SS is an 8-port 10/100/1000 PoE+ downlink and 2-port GbE SFP uplink unmanaged industrial grade switch designed to meet the thermal requirements and environmental conditions of surveillance and WAP Substation applications. This PoE+ switch features up to 8-port PSE (power sourcing equipment) ports with plug-and-play features to provide power to all the powered devices (PDs) as soon as they are connected. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliability, and long distances to other switches or the control center. To keep a stable transmission of video and data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications using protocols like EIP, PROFINET, and GOOSE. The device allows users to change data priority and speed settings, pushing the DIP switch. This switch is built with industrial grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. The wide input power range from 24V to 57V enables the device to operate in many substation applications without extra power outlet installation needed. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Designed to withstand vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F) it suits demanding environments.

Volktek - SEN-9428-24V-SS is an 8-port 10/100/1000 PoE+ downlink and 2-port GbE SFP uplink unmanaged industrial grade switch designed to meet the thermal requirements and environmental conditions of surveillance and WAP Substation applications. This PoE+ switch features up to 8-port PSE (power sourcing equipment) ports with plug-and-play features to provide power to all the powered devices (PDs) as soon as they are connected. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliability, and long distances to other switches or the control center.
To keep a stable transmission of video and data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications using protocols like EIP, PROFINET, and GOOSE. The device allows users to change data priority and speed settings, pushing the DIP switch.
This switch is built with industrial grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. The wide input power range from 24V to 57V enables the device to operate in many substation applications without extra power outlet installation needed. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Designed to withstand vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F) it suits demanding environments.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Equipment
Product Number SEN-9428P-24V-SS
Product Name 61850-3 Certified Unmanaged Industrial PoE+ Switches
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount; Wall Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Lite Managed Industrial Ethernet Switches - IEN-8415L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
8075-8GT-M12 - 8075-8GT-M12 - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Lite Managed Industrial Ethernet Switches - IEN-8424L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Lite Managed Industrial Ethernet Switches - 8015 Series - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details