Volktek Corporation Wide Power Input Unmanaged Industrial PoE+ Switches IEN-8225P-24V

Description
Volktek - INS-8225P-24V is a premium unmanaged 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple power outlets to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. The SFP port offers long-distance, noise-free fiber transmissions. The device uses port-based QoS to prioritize traffic on one port, uses VLAN Passthru for continuous packet transfer, and uses industrial QoS, to prioritize Ethernet/IP, PROFINET, and GOOSE packets. The device can be discovered by monitoring systems with the help of an LLDP Filter, to visualize the switch in a network topology map. Designed to work in hardened indoor environments without air conditioning, it’s enclosed in an IP40 metal case to protect the device from tools and hazards, and operates at temperatures ranging from -10°C~60°C (14°F~140°F). The wide input power range from 24V to 57V enables the device to operate in factory ecosystems and other commercial/residenti al security applications without extra power outlet installation needed. The device has two power input methods, a 2-pin Terminal Block and a 4 pin mini-DIN that attaches firmly to the device avoiding it from disconnecting during strong vibrations.
Request a Quote Datasheet
Description
Volktek - INS-8225P-24V is a premium unmanaged 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple power outlets to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. The SFP port offers long-distance, noise-free fiber transmissions. The device uses port-based QoS to prioritize traffic on one port, uses VLAN Passthru for continuous packet transfer, and uses industrial QoS, to prioritize Ethernet/IP, PROFINET, and GOOSE packets. The device can be discovered by monitoring systems with the help of an LLDP Filter, to visualize the switch in a network topology map. Designed to work in hardened indoor environments without air conditioning, it’s enclosed in an IP40 metal case to protect the device from tools and hazards, and operates at temperatures ranging from -10°C~60°C (14°F~140°F). The wide input power range from 24V to 57V enables the device to operate in factory ecosystems and other commercial/residenti al security applications without extra power outlet installation needed. The device has two power input methods, a 2-pin Terminal Block and a 4 pin mini-DIN that attaches firmly to the device avoiding it from disconnecting during strong vibrations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Power Input Unmanaged Industrial PoE+ Switches - IEN-8225P-24V - Volktek Corporation
Zhonghe, Taiwan
Wide Power Input Unmanaged Industrial PoE+ Switches
IEN-8225P-24V
Wide Power Input Unmanaged Industrial PoE+ Switches IEN-8225P-24V
Volktek - INS-8225P-24V is a premium unmanaged 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple power outlets to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. The SFP port offers long-distance, noise-free fiber transmissions. The device uses port-based QoS to prioritize traffic on one port, uses VLAN Passthru for continuous packet transfer, and uses industrial QoS, to prioritize Ethernet/IP, PROFINET, and GOOSE packets. The device can be discovered by monitoring systems with the help of an LLDP Filter, to visualize the switch in a network topology map. Designed to work in hardened indoor environments without air conditioning, it’s enclosed in an IP40 metal case to protect the device from tools and hazards, and operates at temperatures ranging from -10°C~60°C (14°F~140°F). The wide input power range from 24V to 57V enables the device to operate in factory ecosystems and other commercial/residenti al security applications without extra power outlet installation needed. The device has two power input methods, a 2-pin Terminal Block and a 4 pin mini-DIN that attaches firmly to the device avoiding it from disconnecting during strong vibrations.

Volktek - INS-8225P-24V is a premium unmanaged 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple power outlets to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. The SFP port offers long-distance, noise-free fiber transmissions. The device uses port-based QoS to prioritize traffic on one port, uses VLAN Passthru for continuous packet transfer, and uses industrial QoS, to prioritize Ethernet/IP, PROFINET, and GOOSE packets. The device can be discovered by monitoring systems with the help of an LLDP Filter, to visualize the switch in a network topology map.
Designed to work in hardened indoor environments without air conditioning, it’s enclosed in an IP40 metal case to protect the device from tools and hazards, and operates at temperatures ranging from -10°C~60°C (14°F~140°F). The wide input power range from 24V to 57V enables the device to operate in factory ecosystems and other commercial/residential security applications without extra power outlet installation needed. The device has two power input methods, a 2-pin Terminal Block and a 4 pin mini-DIN that attaches firmly to the device avoiding it from disconnecting during strong vibrations.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Equipment
Product Number IEN-8225P-24V
Product Name Wide Power Input Unmanaged Industrial PoE+ Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Managed Industrial PoE+ Switches - HNS-8615P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Unmanaged Basic Industrial Ethernet Switches - INS-840G - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Unmanaged Basic Industrial Ethernet Switches - INS-8405A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
Wide Power Input Managed Industrial PoE+ Switches - IEN-8648PA-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details