Volktek Corporation Single Pair Ethernet (SPE) Switches 7015-4U2T-T1L

Description
Volktek - The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control networks. Its durable metal case with a grounding screw and IP40 protection ensures reliability in challenging environments, complemented by a wide operating temperature range of -40°C to 75°C. Compliant with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the switch enables high-speed 10 Mbps Ethernet communication over existing fieldbus cables, extending up to 1000m—outperforming standard 100BASE-TX. The 7015-4U2T-T1L not only simplifies cabling and reduces costs but also expands Industrial Ethernet applications to new sensor, actuator, and automation scenarios. Seamlessly interoperating with existing Ethernet networks via standard CAT5/6 cabling, this switch offers a future-ready solution, enhancing industrial connectivity with efficiency and cost-effectiveness.
Request a Quote
Description
Volktek - The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control networks. Its durable metal case with a grounding screw and IP40 protection ensures reliability in challenging environments, complemented by a wide operating temperature range of -40°C to 75°C. Compliant with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the switch enables high-speed 10 Mbps Ethernet communication over existing fieldbus cables, extending up to 1000m—outperforming standard 100BASE-TX. The 7015-4U2T-T1L not only simplifies cabling and reduces costs but also expands Industrial Ethernet applications to new sensor, actuator, and automation scenarios. Seamlessly interoperating with existing Ethernet networks via standard CAT5/6 cabling, this switch offers a future-ready solution, enhancing industrial connectivity with efficiency and cost-effectiveness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7015-4U2T-T1L is an unmanaged industrial switch with four 10BASE-T1L Single Pair Ethernet ports and two 10/100BASE-TX RJ45 ports, designed for robust field network connectivity. It features a metal enclosure with IP40 protection, measures 31 x 136 x 105 mm, and weighs 493 g. The device operates from -40°C to 75°C, supports IEEE 802.3cg, IEEE 802.3u, and IEEE 802.3x standards, and complies with FCC Part 15 Class A, EN 55032 Class A, and EN 61000-6-2 standards. Power input ranges from 12 to 48 VDC with a consumption of 4 W, and it includes auto-negotiation and auto MDI/MDI-X on the RJ45 ports.

Datasheet Summary
Powered by GS/AI

The 7015-4U2T-T1L is an unmanaged industrial switch with four 10BASE-T1L Single Pair Ethernet ports and two 10/100BASE-TX RJ45 ports, designed for robust field network connectivity. It features a metal enclosure with IP40 protection, measures 31 x 136 x 105 mm, and weighs 493 g. The device operates from -40°C to 75°C, supports IEEE 802.3cg, IEEE 802.3u, and IEEE 802.3x standards, and complies with FCC Part 15 Class A, EN 55032 Class A, and EN 61000-6-2 standards. Power input ranges from 12 to 48 VDC with a consumption of 4 W, and it includes auto-negotiation and auto MDI/MDI-X on the RJ45 ports.

Suppliers

Company
Product
Description
Supplier Links
Single Pair Ethernet (SPE) Switches - 7015-4U2T-T1L - Volktek Corporation
Zhonghe, Taiwan
Single Pair Ethernet (SPE) Switches
7015-4U2T-T1L
Single Pair Ethernet (SPE) Switches 7015-4U2T-T1L
Volktek - The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control networks. Its durable metal case with a grounding screw and IP40 protection ensures reliability in challenging environments, complemented by a wide operating temperature range of -40°C to 75°C. Compliant with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the switch enables high-speed 10 Mbps Ethernet communication over existing fieldbus cables, extending up to 1000m—outperforming standard 100BASE-TX. The 7015-4U2T-T1L not only simplifies cabling and reduces costs but also expands Industrial Ethernet applications to new sensor, actuator, and automation scenarios. Seamlessly interoperating with existing Ethernet networks via standard CAT5/6 cabling, this switch offers a future-ready solution, enhancing industrial connectivity with efficiency and cost-effectiveness.

Volktek - The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control networks. Its durable metal case with a grounding screw and IP40 protection ensures reliability in challenging environments, complemented by a wide operating temperature range of -40°C to 75°C.
Compliant with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the switch enables high-speed 10 Mbps Ethernet communication over existing fieldbus cables, extending up to 1000m—outperforming standard 100BASE-TX. The 7015-4U2T-T1L not only simplifies cabling and reduces costs but also expands Industrial Ethernet applications to new sensor, actuator, and automation scenarios. Seamlessly interoperating with existing Ethernet networks via standard CAT5/6 cabling, this switch offers a future-ready solution, enhancing industrial connectivity with efficiency and cost-effectiveness.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Equipment
Product Number 7015-4U2T-T1L
Product Name Single Pair Ethernet (SPE) Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INS-8005EM - INS-8005EM - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Unmanaged Industrial PoE+ Switches - HNS-8415P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Industrial Firewall - 3100-6GT-I - Volktek Corporation
Specs
Network Equipment Firewall
Form Factor Wall Mount
Ports / Interfaces 1 (LAN 3&4)
View Details
1G Access Switches - MEN-3406 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details