The 9015-8GT2GS-I is a managed industrial Ethernet switch with eight 10/100/1000BASE-T RJ45 ports and two 100FX/GbE SFP uplink ports, designed for automation systems in harsh environments. It is enclosed in a metal IP40 case, mounted on DIN rail, and operates from -40°C to 75°C with 5 to 95% RH non-condensing humidity. The switch features dual redundant 24/48VDC power inputs with an alarm relay output (1A at 24V DC), ESD, surge, overcurrent, reverse polarity, and short circuit protection. It supports IEEE 802.1D STP, IEEE 802.1w RSTP, and IEEE 802.1Q VLAN tagging for network reliability and traffic management. The switch complies with FCC Part 15 Class A, EN 55011 Class A, EN 55032 Class A, and EN 61000-6-2 for emissions and immunity. Dimensions are 50 x 116 x 100 mm and weight is 550 g.
Volktek - 9015-8GT2GS-I is a high-performance 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. It is used with multi-axis robots and their peripherals such as PLCs, HMIs, and legacy devices. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. The switch optimizes traffic with Storm, and Flow Control, and QoS - it prioritizes industrial data packets, prevents the loss of data during communication, and offers a stable transmission. It has a topology map to visualize the network and complies with cybersecurity standards to safeguard the network from vulnerabilities.
This switch is built with industrial-grade components and enclosed in an IP40 metal case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 9015-8GT2GS-I |
| Product Name | Managed Industrial Ethernet Switches |
| Network Equipment | Switch |