IEN-9428-RW is an unmanaged industrial Ethernet switch with eight 10/100/1000BASE-T RJ45 ports and two 100FX/GbE SFP slots, designed for railway applications requiring reliable communication under harsh conditions. It is housed in an IP30 aluminum case measuring 50 x 161.5 x 119.9 mm and mounted via DIN-rail or rack. The switch operates over -40°C to 75°C, supports redundant 12~60VDC power input with alarm relay output, and complies with EN 50155 and EN 50121-4 for railway environments. It features IEEE 802.1p QoS, Storm Control, Energy Efficient Ethernet, and ESD, surge, and reverse polarity protection. The switch supports jumbo frames up to 10K bytes and has a switch fabric of 20Gbps with a forwarding rate of 14.8Mpps.
Volktek - IEN-9428-RW is an 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE SFP uplink unmanaged industrial-grade switch designed to meet the thermal requirements and environmental conditions of railway applications. The downlink ports connect to industrial devices and controllers. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center.
To keep a stable transmission of video and data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications using protocols like EIP, PROFINET, and GOOSE. The device allows users to change data priority and speed settings pushing the DIP switch.
This switch is built with industrial-grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Designed to withstand vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F) it suits places like tunnels.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | IEN-9428-RW |
| Product Name | 50155 Certified Unmanaged Industrial Ethernet Switches |
| Network Equipment | Switch |