Volktek Corporation Datasheets for Network Media Converters
Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more
| Product Name | Notes |
|---|---|
| Volktek - HMC-652E is a 10/100 RJ45 to 100FX Converter Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on... | |
| Volktek - HMC-672E is a 10/100/1000 RJ45 to 100FX/1000Base-X Converter Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on... | |
| Volktek - IMC-561 is a 10/100/1000 RJ45 and one FX/GbE SFP industrial converter from fiber to copper for long-distance fiber connectivity to the network center. Compatible with third-party devices, the... | |
| Volktek - IMC-561P is a 10/100/1000 PoE+ port and an FX/GbE SFP port industrial converter from fiber to PoE+ for long-distance PD connectivity to the network center using fiber. Compatible... | |
| Volktek - IMC-563P is a 100/1000 PoE+ port and an FX/GbE SFP port industrial mini converter from fiber to PoE+ for long-distance PD connectivity to the network center using fiber. | |
| Volktek - IMC-563P is a 100/1000 RJ45 and one FX/GbE SFP industrial mini converter from fiber to copper for long-distance connectivity to the network center using fiber. Compatible with third-party... | |
| Volktek - IMC-661 is a 10/100/1000 RJ45 and one FX/GbE SFP industrial converter from fiber to copper for long-distance fiber connectivity to the network center. Compatible with third-party devices, the... | |
| Volktek - IMC-661P is a 10/100/1000 PoE+ port and an FX/GbE SFP port industrial converter from fiber to PoE+ for long-distance PD connectivity to the network center using fiber. Compatible... | |
| Volktek - IRF-629 is a RS-422/485 to Fiber media converter. The device uses LED signaling to inform users of its transmission activity. Ideal for manufacturing floors with legacy devices that... | |
| Volktek - IRF-631 is an RS-232 to the Fiber media converter. The device uses LED signaling to inform users of its transmission activity. Ideal for manufacturing floors with legacy devices... | |
| Volktek - NGF-762E is a 10/100/1000 RJ45 to 100FX/1000Base-X Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. | |
| Volktek - NGF-763 is a 1-port 100/1000 RJ45 and 1-port 100FX/1000BASE-X SFP from Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation,... | |
| Volktek - NXF-742E is a 10/100 RJ45 to 100FX Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. | |
| Volktek - The IMC-553 Unmanaged Industrial SPE Media Converter - a state-of-the-art solution tailored for seamless integration into industrial control networks. Encased in a sturdy metal housing with IP 30... |