The INS-8624P is a managed industrial switch with four 10/100/1000BASE-T PoE+ ports and two Gigabit SFP slots, designed for deploying powered devices in harsh environments. It features a rugged IP40 aluminum housing, DIN-rail mounting, and operates from -40°C to 75°C. The switch delivers up to 30W per PoE+ port with a total system PoE budget of 120W, complying with IEEE 802.3at. It supports redundant power inputs via terminal block or DIN-rail adapter, an alarm relay, and industrial certifications including FCC Part 15 Class A, EN 55022 Class A, EN 61000-6-4, EN 61000-6-2, and EN 61000-4-series EMS standards. Dimensions are 57.3 x 175 x 126.4 mm and weight is 795 g.
Volktek - INS-8624P is a managed 4-port 10/100/1000 PoE+, and 2-port FX/GbE SFP downlink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch features up to 4-port PSE (power sourcing equipment) ports to control all the remote powered devices (PDs) with the help of automated features controlled from the web browser. The SFP ports offer long-distance, noise-free fiber transmissions. This device complies with cybersecurity standards to safeguard the network from vulnerabilities and protect your assets. It offers an optimized data transfer using Flow control and QoS. The device has a topology map and PoE features to manage the connected devices remotely. The device uses network rate limitation and QoS to improve traffic and prioritize data.
Designed to work in industrial demanding environments, it's enclosed in an IP40 aluminum case to protect the device from tools and hazards and high thermal conductivity for applications at temperatures ranging -40°C~80°C (-40°F~176°F). To ensure the connected devices operate reliably, it uses a Redundant Power Supply system and a Relay Alarm to issue alerts if power fails.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | INS-8624P |
| Product Name | Managed Industrial PoE+ Switches |
| Network Equipment | Switch |