Volktek Corporation Layer 2+ Rack Mount 1G / 10G Aggregation Switches 6500-24GS4XS

Description
Volktek - 6500-24GS4XS-C is a 20-port, multi-rate FX/GbE SFP downlink, 4-port FE/GbE Combo RJ45/SFP, and 4-port, GbE/10G SFP+ uplink designed for high network bandwidth demands of internet users that work from home and to support workable video calls, play video games and movie-streaming. It covers long fiber stable connectivity to help in the digitalization of rural areas and solves the difficulties of internet service providers related to maintenance, safety, and recovery. The device offers a consistent user platform, is theft-proofed, and reduces management costs. The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration files, save system log files, and upgrade firmware, reduces network downtime and operational costs. The analog and digital inputs help to monitor and alert about the device’s performance. The switch uses hardware protective features that monitor the ports and their performance to protect its lifetime. This hardened grade switch has a temperature operation between 0°C~60°C (32°F~140°F) is designed for rack-mount and cabinets in indoor applications without air conditioning.
Request a Quote Datasheet
Description
Volktek - 6500-24GS4XS-C is a 20-port, multi-rate FX/GbE SFP downlink, 4-port FE/GbE Combo RJ45/SFP, and 4-port, GbE/10G SFP+ uplink designed for high network bandwidth demands of internet users that work from home and to support workable video calls, play video games and movie-streaming. It covers long fiber stable connectivity to help in the digitalization of rural areas and solves the difficulties of internet service providers related to maintenance, safety, and recovery. The device offers a consistent user platform, is theft-proofed, and reduces management costs. The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration files, save system log files, and upgrade firmware, reduces network downtime and operational costs. The analog and digital inputs help to monitor and alert about the device’s performance. The switch uses hardware protective features that monitor the ports and their performance to protect its lifetime. This hardened grade switch has a temperature operation between 0°C~60°C (32°F~140°F) is designed for rack-mount and cabinets in indoor applications without air conditioning.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Layer 2+ Rack Mount 1G / 10G Aggregation Switches - 6500-24GS4XS - Volktek Corporation
Zhonghe, Taiwan
Layer 2+ Rack Mount 1G / 10G Aggregation Switches
6500-24GS4XS
Layer 2+ Rack Mount 1G / 10G Aggregation Switches 6500-24GS4XS
Volktek - 6500-24GS4XS-C is a 20-port, multi-rate FX/GbE SFP downlink, 4-port FE/GbE Combo RJ45/SFP, and 4-port, GbE/10G SFP+ uplink designed for high network bandwidth demands of internet users that work from home and to support workable video calls, play video games and movie-streaming. It covers long fiber stable connectivity to help in the digitalization of rural areas and solves the difficulties of internet service providers related to maintenance, safety, and recovery. The device offers a consistent user platform, is theft-proofed, and reduces management costs. The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration files, save system log files, and upgrade firmware, reduces network downtime and operational costs. The analog and digital inputs help to monitor and alert about the device’s performance. The switch uses hardware protective features that monitor the ports and their performance to protect its lifetime. This hardened grade switch has a temperature operation between 0°C~60°C (32°F~140°F) is designed for rack-mount and cabinets in indoor applications without air conditioning.

Volktek - 6500-24GS4XS-C is a 20-port, multi-rate FX/GbE SFP downlink, 4-port FE/GbE Combo RJ45/SFP, and 4-port, GbE/10G SFP+ uplink designed for high network bandwidth demands of internet users that work from home and to support workable video calls, play video games and movie-streaming.
It covers long fiber stable connectivity to help in the digitalization of rural areas and solves the difficulties of internet service providers related to maintenance, safety, and recovery. The device offers a consistent user platform, is theft-proofed, and reduces management costs. The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration files, save system log files, and upgrade firmware, reduces network downtime and operational costs. The analog and digital inputs help to monitor and alert about the device’s performance.
The switch uses hardware protective features that monitor the ports and their performance to protect its lifetime. This hardened grade switch has a temperature operation between 0°C~60°C (32°F~140°F) is designed for rack-mount and cabinets in indoor applications without air conditioning.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Equipment
Product Number 6500-24GS4XS
Product Name Layer 2+ Rack Mount 1G / 10G Aggregation Switches
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Unmanaged Premium Industrial Ethernet Switches - 7015-8GT2GS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Unmanaged Premium Industrial Ethernet Switches - INS-8008E - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
50155 Certified Unmanaged Industrial Ethernet Switches - IEN-9428-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Unmanaged Basic Industrial PoE+ Switches - IEN-8428P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details