The INS-8615 is a managed industrial Ethernet switch with five 10/100/1000BASE-T RJ45 ports and one 100FX/GbE SFP slot, designed for automation systems in harsh environments. It is enclosed in an IP40 metal case, mounted on DIN rail, and measures 31 x 136.3 x 105 mm. The switch operates from -40°C to 75°C and supports dual redundant 20~57VDC power inputs with 10W power consumption. It features ESD, surge, overvoltage, reverse polarity, and short-circuit protection, along with an alarm relay output rated at 1 A at 24V DC. Compliance includes FCC Part 15 Class A, EN 55011 Class A, EN 55032 Class A, EN 61000-6-4, EN 61000-6-2, EN 55035, and IEC 60068-2-27, -32, -6 for EMI, EMC, shock, and vibration. It supports SNMP, RMON, VLAN, QoS, IGMP snooping, STP/RSTP, ERPS, and Modbus TCP.
Volktek - INS-8615 is a high-performance 5-port 10/100/1000 RJ45 downlink and 1-port multi-rate FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. The SFP port offers long-distance, noise-free fiber transmissions that adapt to Fast and Gigabit Ethernet speeds. It is used with multi-axis robots and their peripherals such as PLCs, HMIs, and legacy devices. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications.
The switch optimizes traffic with Storm, and Flow Control, and QoS - it prioritizes industrial data packets, prevents the loss of data during communication, and offers a stable transmission. It has a topology map to visualize the network and complies with cybersecurity standards to safeguard the network from vulnerabilities.
This switch is built with industrial-grade components and enclosed in an IP40 aluminum case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | INS-8615 |
| Product Name | Managed Industrial Ethernet Switches |
| Network Equipment | Switch |