Volktek Corporation Unmanaged Industrial PoE+ Switches HNS-8415P

Description
Volktek - HNS-8415P is an unmanaged 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 1-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple power outlets to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. The SFP port offers long-distance, noise-free fiber transmissions. The device uses VLAN Passthru for continuous packet transfer. Designed to work in hardened indoor environments without air conditioning, it's enclosed in an IP40 metal case to protect the device from tools and hazards, and operates at temperatures ranging from -10°C~60°C (14°F~140°F). To ensure the connected devices operate reliably, it uses a Redundant Power Supply system and a Relay Alarm to issues alerts if power fails.
Request a Quote
Description
Volktek - HNS-8415P is an unmanaged 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 1-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple power outlets to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. The SFP port offers long-distance, noise-free fiber transmissions. The device uses VLAN Passthru for continuous packet transfer. Designed to work in hardened indoor environments without air conditioning, it's enclosed in an IP40 metal case to protect the device from tools and hazards, and operates at temperatures ranging from -10°C~60°C (14°F~140°F). To ensure the connected devices operate reliably, it uses a Redundant Power Supply system and a Relay Alarm to issues alerts if power fails.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HNS-8415P is an unmanaged hardened Ethernet switch with four 10/100/1000BASE-T PoE+ ports and one 10/100/1000BASE-T RJ45 port, plus one Gigabit SFP slot for fiber connectivity. It delivers up to 30W per port with a total PoE power budget of 120W, supporting IEEE 802.3at compliant devices. Mounted via DIN-rail, it features a metal case with IP40 protection and operates reliably from -10°C to 60°C. The switch supports auto MDI/MDI-X, VLAN Passthru, and includes a relay alarm for power failure detection. It accepts primary or redundant 48V~57V DC input via terminal block or optional AC-DC adapter, and meets FCC Part 15 Class A, EN 55032 Class A, and EN 61000-6-2/6-4 emissions standards. Dimensions are 31 x 136.3 x 105 mm, with a weight of 515 g.

Datasheet Summary
Powered by GS/AI

The HNS-8415P is an unmanaged hardened Ethernet switch with four 10/100/1000BASE-T PoE+ ports and one 10/100/1000BASE-T RJ45 port, plus one Gigabit SFP slot for fiber connectivity. It delivers up to 30W per port with a total PoE power budget of 120W, supporting IEEE 802.3at compliant devices. Mounted via DIN-rail, it features a metal case with IP40 protection and operates reliably from -10°C to 60°C. The switch supports auto MDI/MDI-X, VLAN Passthru, and includes a relay alarm for power failure detection. It accepts primary or redundant 48V~57V DC input via terminal block or optional AC-DC adapter, and meets FCC Part 15 Class A, EN 55032 Class A, and EN 61000-6-2/6-4 emissions standards. Dimensions are 31 x 136.3 x 105 mm, with a weight of 515 g.

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Industrial PoE+ Switches - HNS-8415P - Volktek Corporation
Zhonghe, Taiwan
Unmanaged Industrial PoE+ Switches
HNS-8415P
Unmanaged Industrial PoE+ Switches HNS-8415P
Volktek - HNS-8415P is an unmanaged 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 1-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple power outlets to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. The SFP port offers long-distance, noise-free fiber transmissions. The device uses VLAN Passthru for continuous packet transfer. Designed to work in hardened indoor environments without air conditioning, it's enclosed in an IP40 metal case to protect the device from tools and hazards, and operates at temperatures ranging from -10°C~60°C (14°F~140°F). To ensure the connected devices operate reliably, it uses a Redundant Power Supply system and a Relay Alarm to issues alerts if power fails.

Volktek - HNS-8415P is an unmanaged 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 1-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple power outlets to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. The SFP port offers long-distance, noise-free fiber transmissions. The device uses VLAN Passthru for continuous packet transfer.
Designed to work in hardened indoor environments without air conditioning, it's enclosed in an IP40 metal case to protect the device from tools and hazards, and operates at temperatures ranging from -10°C~60°C (14°F~140°F). To ensure the connected devices operate reliably, it uses a Redundant Power Supply system and a Relay Alarm to issues alerts if power fails.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Equipment
Product Number HNS-8415P
Product Name Unmanaged Industrial PoE+ Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

50155 Certified Managed Industrial Ethernet Switches - IEN-9648-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
1G Access Switches - MEN-3406 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
8075-8GT-M12 - 8075-8GT-M12 - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Managed Industrial PoE+ Switches - INS-8624P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details