The 7013-16GT-I is an unmanaged industrial Ethernet switch with 16 auto-negotiating 10/100/1000 BASE-T RJ45 ports for connecting industrial devices such as robots, PLCs, and HMIs. It features 802.1p Tag QoS and iQoS for prioritizing PROFINET traffic, flow control, and VLAN passthru for reliable data transmission in automation networks. Housed in an IP40-rated metal enclosure, it supports operation from -40°C to 75°C and is mounted on a standard TH35 DIN rail. The switch accepts 12~48VDC power via a 2-pin terminal block, consumes 15W, and measures 50 x 160 x 120 mm. It complies with FCC Part 15 Class A, EN 55011 Class A, EN 61000-6-2, EN 61000-6-4, and safety standards UL 61010-1 and UL 61010-2-201.
Volktek - 7013-16GT-I is an unmanaged 16-port, 10/100/1000 RJ45 downlink industrial switch for communication between controllers and devices in automation settings. This high-dense port switch is used with multi-axis robots and their peripherals, such as PLCs, HMIs, and legacy devices. Additionally, it offers auto-negotiation on all its ports to aggregate devices easily in industrial ethernet applications.
The switch offers various in-built traffic optimization and network performance features to prioritize important industrial data packets, prevent the loss of data during communication, and ensure stable transmission.
This switch is built with industrial grade components, enclosed in an IP40 metal case to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, and temperatures ranging from -40˚C~75˚C (-40°F~167°F) it suits extreme industrial applications.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 7013-16GT-I |
| Product Name | Unmanaged Basic Industrial Ethernet Switches |
| Network Equipment | Switch |