Volktek - MEN-6412 is a hardened grade 4-port, multi-rate FX/GbE Combo RJ45/SFP uplink, 4-port FX/GbE SFP, and 4-port GbE SFP downlink managed L2+ aggregation switch designed to provide extended reach fiber connectivity for FTTX applications. It’s designed to meet the requirements of Internet Service Providers and Multiple System Operators and enterprise-class networks. The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration files, save system log files, and upgrade firmware, reduces network downtime and operational costs.
It covers long fiber stable connectivity to help in the digitalization of rural areas and solves the difficulties of internet service providers related to maintenance, safety, and recovery. The device offers a consistent user platform, is theft-proofed, and reduces management costs. This hardened grade switch has a temperature operation between -20°C~60°C (-4°F~140°F) and is designed for outdoor-cabinet and indoor deployment without air conditioning to save costs on electricity.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | MEN-6412 |
| Product Name | 1G Aggregation Switches |
| Network Equipment | Switch |
| Area Network Type | LAN Capable |
| Form Factor | Rack Mount |