The INS-8008A is an unmanaged 8-port 10/100 Mbps industrial Ethernet switch with auto-negotiating RJ45 ports, designed for reliable operation in harsh environments. It features Flow and Storm Control for traffic optimization, VLAN-aware forwarding without packet modification, and operates on a 12~48VDC power supply connected via a 3-pin terminal block. Housed in an IP40 metal case, it supports DIN rail mounting and operates from -40°C to 75°C. The switch complies with IEEE 802.3, IEEE 802.3u, FCC Part 15, CE, and RoHS standards, and meets IEC 61000-4-2 through IEC 61000-4-8 for ESD, RS, burst, and surge immunity at Level 3. Dimensions are 50 x 116 x 100 mm, with a weight of 435 g.
Volktek - INS-8008A is an unmanaged 8-port, 10/100 RJ45 downlink industrial switch for very elementary interconnection between devices. It offers auto-negotiation on all its ports to aggregate devices easily in industrial ethernet applications. The switch offers in-built traffic optimization to have stable performance and prevents packet loss by transporting VLAN packets without modifying them.
This switch is built with industrial grade components, enclosed in an IP40 metal case to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40℃~75℃ (-40°F~167°F) it suits extreme industrial environments.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | INS-8008A |
| Product Name | Unmanaged Basic Industrial Ethernet Switches |
| Network Equipment | Switch |