Volktek Corporation NEMA TS2 Certified Industrial PoE++ Switches 9060-4GP2GS

Description
Volktek - 9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems. It supplies 60/90 Watts, which flows uninterruptedly including during system reboots. It collects real-time environment data through the digital inputs. The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration files, save system log files, and upgrade firmware, reduces network downtime and operational costs. The SFP ports offer long-distance, noise-free fiber transmissions. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. To protect from system intrusion and multiple threats that arise from widespread public connectivity the device follows cybersecurity standards that protect vulnerable networks. The wide operating temperature of -40°C~75°C (-40°F~167°F) is suitable for most indoor and outdoor smart city and building applications. The grounding limits the effects of noise due to electromagnetic interference (EMI), and the reset button restores the device to default factory settings if an issue arises after configuration.
Request a Quote Datasheet
Description
Volktek - 9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems. It supplies 60/90 Watts, which flows uninterruptedly including during system reboots. It collects real-time environment data through the digital inputs. The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration files, save system log files, and upgrade firmware, reduces network downtime and operational costs. The SFP ports offer long-distance, noise-free fiber transmissions. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. To protect from system intrusion and multiple threats that arise from widespread public connectivity the device follows cybersecurity standards that protect vulnerable networks. The wide operating temperature of -40°C~75°C (-40°F~167°F) is suitable for most indoor and outdoor smart city and building applications. The grounding limits the effects of noise due to electromagnetic interference (EMI), and the reset button restores the device to default factory settings if an issue arises after configuration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA TS2 Certified Industrial PoE++ Switches - 9060-4GP2GS - Volktek Corporation
Zhonghe, Taiwan
NEMA TS2 Certified Industrial PoE++ Switches
9060-4GP2GS
NEMA TS2 Certified Industrial PoE++ Switches 9060-4GP2GS
Volktek - 9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems. It supplies 60/90 Watts, which flows uninterruptedly including during system reboots. It collects real-time environment data through the digital inputs. The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration files, save system log files, and upgrade firmware, reduces network downtime and operational costs. The SFP ports offer long-distance, noise-free fiber transmissions. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. To protect from system intrusion and multiple threats that arise from widespread public connectivity the device follows cybersecurity standards that protect vulnerable networks. The wide operating temperature of -40°C~75°C (-40°F~167°F) is suitable for most indoor and outdoor smart city and building applications. The grounding limits the effects of noise due to electromagnetic interference (EMI), and the reset button restores the device to default factory settings if an issue arises after configuration.

Volktek - 9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems. It supplies 60/90 Watts, which flows uninterruptedly including during system reboots. It collects real-time environment data through the digital inputs. The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration files, save system log files, and upgrade firmware, reduces network downtime and operational costs. The SFP ports offer long-distance, noise-free fiber transmissions. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications.
To protect from system intrusion and multiple threats that arise from widespread public connectivity the device follows cybersecurity standards that protect vulnerable networks. The wide operating temperature of -40°C~75°C (-40°F~167°F) is suitable for most indoor and outdoor smart city and building applications. The grounding limits the effects of noise due to electromagnetic interference (EMI), and the reset button restores the device to default factory settings if an issue arises after configuration.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Equipment
Product Number 9060-4GP2GS
Product Name NEMA TS2 Certified Industrial PoE++ Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

7015-4P2T-T1L - 7015-4P2T-T1L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Managed 10G Industrial PoE+ Switches-I - 9560-16GP4XS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Unmanaged Basic Industrial Ethernet Switches - INS-8405A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
Ethernet/IP Certified Managed Industrial Ethernet Switches - IEN-8648A-EIP - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details