Acme Chip Technology Co., Limited Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19
Product Name Notes
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER +/-9V 6W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 250MW
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 250MW
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 24V 6W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 250MW
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 250MW
DC DC CONVERTER 5V 2W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 250MW
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 6W

<< Prev Next >>