Acme Chip Technology Co., Limited Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 3.5W | |
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 3.5W | |
| DC DC CONVERTER +/-15V 30W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-3.3V 2W | |
| DC DC CONVERTER +/-5V 20W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-5V 3.5W | |
| DC DC CONVERTER +/-5V 30W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-9V 3.5W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 3.5W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 3.5W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 24V 20W | |
| DC DC CONVERTER 24V 3.5W | |
| DC DC CONVERTER 24V 30W | |
| DC DC CONVERTER 24V 3W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 3.5W | |
| DC DC CONVERTER 5V 30W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 9V 2W | |
| DC DC CONVERTER 9V 3.5W |
| << Prev | Next >> |