Acme Chip Technology Co., Limited Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19
Product Name Notes
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-12V 8W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-15V 8W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER +/-5V 8W
DC DC CONVERTER +/-9V 6W
DC DC CONVERTER +/-9V 8W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 8W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 15V 8W
DC DC CONVERTER 24V 6W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 8W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 8W
DC DC CONVERTER 9V 6W
DC DC CONVERTER 9V 8W

<< Prev Next >>