Skyworks Solutions, Inc. Datasheets for IC Clocks

IC clocks are semiconductor integrated circuits (ICs) that are designed to keep time.
IC Clocks: Learn more

Page: 1 10 20 30 36 37 38 39 40 41 42 43 44
Product Name Notes
12-Output Any-Freq Clock Gen
18-Output Any-Freq Clock Gen
Any-Freq Jitter Attenuator
I2C Any-Freq CMOS Clock Gen
The Si5361 is ultra-high-performan ce jitter attenuator enabling any-frequency clock generation and jitter attenuation for high performance applications like 112/224G PAM4 SerDes. The device has 18 outputs with an ultra-low...
The Si5362 is ultra-high-performan ce jitter attenuator enabling any-frequency clock generation and jitter attenuation for high performance applications like 112/224G PAM4 SerDes and OTN applications. The device has 18 outputs...
The Si5363 is ultra-high-performan ce jitter attenuator enabling any-frequency clock generation and jitter attenuation for high performance applications like 112/224G PAM4 SerDes and OTN applications. The device has 18 outputs...
Wireless Jitter Attenuator

<< Prev Next >>