The SI5356A-B08671-GM is an I2C programmable clock generator capable of generating any frequency from 1 to 200 MHz across four output banks, each providing two CMOS outputs at the same frequency. It utilizes patented MultiSynth fractional divider technology, ensuring a guaranteed 0 ppm frequency synthesis error for any frequency configuration. The device supports a core supply voltage of 1.8, 2.5, or 3.3 V and allows for independent output bank voltage configurations. With low jitter performance of 50 ps peak-to-peak (typical) and 75 ps maximum period jitter, the SI5356A is suitable for applications requiring precise timing. It features programmable output phase adjustment with less than 20 ps error and a low power consumption of 45 mA (core). The device operates within an industrial temperature range of -40 to +85 °C, making it suitable for various applications, including audio/video equipment, DSLAMs, and networking devices. The compact 4x4 mm 24-QFN package facilitates integration into space-constrained designs.
Win Source Part Number: 1267619-SI5356A-B086
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 490
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5356
Clock Generators & Support Products I2C programmable, any-frequency, any-output, 8-output, quad-frequency LVCMOS clock gen, max = 200 MH Product overview: SI5356A-B08671-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200 MH. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, 200 MH, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5356A-B08671-G
I2C PROG, ANY FREQUENCY, ANY OUT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1267619-SI5356A-B08671-GM | 728-SI5356A-B08671-GM | SI5356A-B08671-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Quad 200 MH Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |