Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5356A-B07446-GM

Description
I2C PROG, ANY FREQUENCY, ANY OUT
Description
I2C PROG, ANY FREQUENCY, ANY OUT
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5356A-B07446-GM is a highly versatile I2C programmable clock generator capable of generating any frequency from 1 to 200 MHz across four output banks, each providing two CMOS outputs. It features guaranteed 0 ppm frequency synthesis error, ensuring precise frequency generation regardless of the configuration. The device supports a core supply voltage of 1.8, 2.5, or 3.3 V and allows for independent voltage configuration for each output bank. This clock generator utilizes patented MultiSynth fractional divider technology, which simplifies the design by replacing multiple clock ICs and crystal oscillators with a single component. It offers low jitter performance, with typical period jitter of 50 ps and a maximum of 75 ps, making it suitable for applications requiring high timing accuracy. The device also includes programmable output phase adjustment with less than 20 ps error and a low power consumption of 45 mA. The SI5356A is designed for a wide range of applications, including audio/video equipment, DSLAMs, storage area networks, and networking devices such as switches and routers. Its small 4x4 mm 24-QFN package and industrial temperature range of -40 to +85 °C further enhance its suitability for various engineering projects.

Datasheet Summary
Powered by GS/AI

The SI5356A-B07446-GM is a highly versatile I2C programmable clock generator capable of generating any frequency from 1 to 200 MHz across four output banks, each providing two CMOS outputs. It features guaranteed 0 ppm frequency synthesis error, ensuring precise frequency generation regardless of the configuration. The device supports a core supply voltage of 1.8, 2.5, or 3.3 V and allows for independent voltage configuration for each output bank. This clock generator utilizes patented MultiSynth fractional divider technology, which simplifies the design by replacing multiple clock ICs and crystal oscillators with a single component. It offers low jitter performance, with typical period jitter of 50 ps and a maximum of 75 ps, making it suitable for applications requiring high timing accuracy. The device also includes programmable output phase adjustment with less than 20 ps error and a low power consumption of 45 mA. The SI5356A is designed for a wide range of applications, including audio/video equipment, DSLAMs, storage area networks, and networking devices such as switches and routers. Its small 4x4 mm 24-QFN package and industrial temperature range of -40 to +85 °C further enhance its suitability for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5356A-B07446-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5356A-B07446-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5356A-B07446-GM
I2C PROG, ANY FREQUENCY, ANY OUT

I2C PROG, ANY FREQUENCY, ANY OUT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5356A-B07446-GM
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-3028-C7 32.768KHZ 1PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AMG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers