SI5382A - Ultra-low phase noise, multi-PLL wireless jitter attenuating clock multiplier
Clock Multiplier, Jitter Attenuator IC 735MHz, 2.94912GHz 2 64-VFQFN Exposed Pad
IC CLOCK JITTER ATTENUATOR 64QFN
IC CLOCK JITTER ATTENUATOR 64QFN
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5382A-E-GMR | 336-SI5382A-E-GMRTR-ND | SI5382A-E-GMR | SI5382A-E-GMR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock | Clock Generator | Clock Multiplier, Jitter Attenuator; Clock Generator | Clock Generator |
| Features / Standards | RoHS | Lead-Free | ||
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; Surface Mount |