IC 243MHz 1 100-TQFP
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894719-SI5369D-C-GQR
Series: DSPLL®
Operating Temperature Range: -40°C ~ 85°C
Features: IC 243MHz 100-TQFP
Package: 100-TQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI5369
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4486-6, 336-4486-2, 336-4486-1, SI5369D-C-GQR-ND
IC CLK MULT JITTER ATTEN 100TQFP Product overview: SI5369D-C-GQR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5369D-C-GQR can be used for catalog matching and distributor lookup.
IC CLK MULT JITTER ATTEN 100TQFP
IC CLK MULT JITTER ATTEN 100TQFP
IC CLK MULT JITTER ATTEN 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 336-4486-2-ND | 894719-SI5369D-C-GQR | 728-SI5369D-C-GQR | SI5369D-C-GQR | SI5369D-C-GQR | SI5369D-C-GQR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5369D-C-GQR | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CML, LVCMOS, LVDS, LVPECL | 1 | CML, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 100-TQFP | Surface Mount; 100-TQFP (14x14) | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |