The SI5356A-B03215-GM is a quad-output clock generator capable of generating any frequency from 1 to 200 MHz across its four output banks. Each bank provides two CMOS outputs, allowing for flexible frequency configurations. The device utilizes I2C programming for easy setup and supports a core supply voltage of 1.8, 2.5, or 3.3 V, with separate output buffer supply voltages for each bank. It features low jitter performance, with typical values of 50 ps peak-to-peak and a maximum of 75 ps period jitter. The clock generator is designed for a wide range of applications, including audio/video equipment, DSLAMs, and networking devices, and operates within an industrial temperature range of -40 to +85 °C. The compact 4x4 mm 24-QFN package makes it suitable for space-constrained designs.
I2C PROG, ANY FREQUENCY, ANY OUT
I2C PROG, ANY FREQUENCY, ANY OUT
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5356A-B03215-GM | SI5356A-B03215-GM |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |