Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933626-SI5368C-C-GQ
Series: DSPLL®
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Multiplier, Jitter Attenuator IC 346MHz 100-TQFP
Package: 100-TQFP
Package: Tray
Mounting: Surface Mount
Family Name: SI5368
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
IC CLOCK MULTIPLIER 100TQFP Product overview: SI5368C-C-GQ from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5368C-C-GQ can be used for catalog matching and distributor lookup.
Clock Multiplier, Jitter Attenuator IC 346MHz 1 100-TQFP
SI5368C - Any-frequency jitter attenuating clock
IC CLK MULTIPLIER ATTEN 100TQFP
IC CLOCK MULTIPLIER 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 933626-SI5368C-C-GQ | 728-SI5368C-C-GQ | SI5368C-C-GQ-ND | SI5368C-C-GQ | SI5368C-C-GQ | SI5368C-C-GQ |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5368C-C-GQ | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock | Clock Generator | Clock Multiplier, Jitter Attenuator; Clock Generator | |
| Package Type | Surface Mount; 100-TQFP (14x14) | Tray | Surface Mount; 100-TQFP | Surface Mount; Surface Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Bus Interface | CML, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL |