IC CLOCK MULTIPLIER 100TQFP Product overview: SI5367C-C-GQ from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5367C-C-GQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1266714-SI5367C-C-GQ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSPLL®
Type: Clock Multiplier
Package: Tray
Frequency - Max: 346MHz
Number of Circuits: 1
Standard Package: 90
Mounting: SMD (SMT)
Input: Clock
Output: CML, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 1.71V ~ 2.75V
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5367
Product Status: Obsolete
Clock Multiplier IC 346MHz 1 100-TQFP
IC CLOCK MULTIPLIER PROG 100TQFP
IC CLOCK MULTIPLIER PROG 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5367C-C-GQ | 1266714-SI5367C-C-GQ | SI5367C-C-GQ-ND | SI5367C-C-GQ | SI5367C-C-GQ |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL | |
| Package Type | Tray | Surface Mount; 100-TQFP | Surface Mount; 100-TQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 2.75 volts | 1.71 to 2.75 volts | 1.71 to 2.75 volts | 1.71 to 2.75 volts | |
| Frequency | 346 MHz | 346 MHz | 346 MHz | 346 MHz | 346 MHz |