Win Source Part Number: 1266711-SI5367A-C-GQ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSPLL®
Type: Clock Multiplier
Package: Tray
Frequency - Max: 1.42GHz
Number of Circuits: 1
Standard Package: 90
Mounting: SMD (SMT)
Input: Clock
Output: CML, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 1.71V ~ 2.75V
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5367
Product Status: Obsolete
Clock Multiplier IC 1.42GHz 1 100-TQFP
IC CLOCK MULTIPLIER 100TQFP Product overview: SI5367A-C-GQ from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5367A-C-GQ can be used for catalog matching and distributor lookup.
IC CLOCK MULTIPLIER PROG 100TQFP
IC CLOCK MULTIPLIER PROG 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1266711-SI5367A-C-GQ | SI5367A-C-GQ-ND | 728-SI5367A-C-GQ | SI5367A-C-GQ | SI5367A-C-GQ |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Multiplier; Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CML, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL | |
| Package Type | Surface Mount; 100-TQFP | Surface Mount; 100-TQFP | Tray | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 2.75 volts | 1.71 to 2.75 volts | 1.71 to 2.75 volts | 1.71 to 2.75 volts |