Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5366-C-GQ

Description
Clock Multiplier, Jitter Attenuator IC 1.05GHz 1 100-TQFP
Request a Quote Datasheet
Description
Clock Multiplier, Jitter Attenuator IC 1.05GHz 1 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 336-4646-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
336-4646-ND
Clock Generators, PLLs, Frequency Synthesizers 336-4646-ND
Clock Multiplier, Jitter Attenuator IC 1.05GHz 1 100-TQFP

Clock Multiplier, Jitter Attenuator IC 1.05GHz 1 100-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266722-SI5366-C-GQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266722-SI5366-C-GQ
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266722-SI5366-C-GQ
Win Source Part Number: 1266722-SI5366-C-GQ Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: DSPLL® Type: Clock Multiplier, Jitter Attenuator Package: Tray Frequency - Max: 1.05GHz Number of Circuits: 1 Standard Package: 90 Mounting: SMD (SMT) Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: No/Yes Voltage - Supply: 1.71V ~ 2.75V Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI5366-C-GQ,336-4646 Base Product Number: SI5366

Win Source Part Number: 1266722-SI5366-C-GQ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSPLL®
Type: Clock Multiplier, Jitter Attenuator
Package: Tray
Frequency - Max: 1.05GHz
Number of Circuits: 1
Standard Package: 90
Mounting: SMD (SMT)
Input: Clock
Output: CML, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 1.71V ~ 2.75V
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI5366-C-GQ,336-4646
Base Product Number: SI5366

Buy Now Datasheet
 - SI5366-C-GQ - Rochester Electronics
Newburyport, MA, United States
SI5366 - Any-frequency jitter attenuating clock

SI5366 - Any-frequency jitter attenuating clock

Supplier's Site
Clock and Timing IC - 728-SI5366-C-GQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SI5366-C-GQ
Clock and Timing IC 728-SI5366-C-GQ
IC CLOCK MULTIPLIER 100TQFP Product overview: SI5366-C-GQ from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5366-C-GQ can be used for catalog matching and distributor lookup.

IC CLOCK MULTIPLIER 100TQFP Product overview: SI5366-C-GQ from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5366-C-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5366-C-GQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5366-C-GQ
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5366-C-GQ
IC CLOCK MULTIPLIER PREC 100TQFP

IC CLOCK MULTIPLIER PREC 100TQFP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5366-C-GQ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5366-C-GQ
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5366-C-GQ
IC CLOCK MULTIPLIER PREC 100TQFP

IC CLOCK MULTIPLIER PREC 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 336-4646-ND 1266722-SI5366-C-GQ SI5366-C-GQ 728-SI5366-C-GQ SI5366-C-GQ SI5366-C-GQ
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Real Time Clock Clock Multiplier, Jitter Attenuator; Clock Generator Clock Generator
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL CML, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 100-TQFP Surface Mount; 100-TQFP Tray Surface Mount; Surface Mount
Supply Voltage 1.71 to 2.75 volts 1.71 to 2.75 volts 1.71 to 2.75 volts 1.71 to 2.75 volts
Unlock Full Specs
to access all available technical data