Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5381E-E-GMR

Description
Clock Jitter Attenuator IC 735MHz, 2.94912GHz 4 64-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Jitter Attenuator IC 735MHz, 2.94912GHz 4 64-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI5381E-E-GMR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SI5381E-E-GMR-ND
Clock Generators, PLLs, Frequency Synthesizers SI5381E-E-GMR-ND
Clock Jitter Attenuator IC 735MHz, 2.94912GHz 4 64-VFQFN Exposed Pad

Clock Jitter Attenuator IC 735MHz, 2.94912GHz 4 64-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266986-SI5381E-E-GMR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266986-SI5381E-E-GMR
Win Source Part Number: 1266986-SI5381E-E-GM R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Jitter Attenuator Package: Tape & Reel (TR) Frequency - Max: 735MHz, 2.94912GHz Number of Circuits: 4 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.47V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1266986-SI5381E-E-GMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Jitter Attenuator
Package: Tape & Reel (TR)
Frequency - Max: 735MHz, 2.94912GHz
Number of Circuits: 4
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.47V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now
Clock and Timing IC - 728-SI5381E-E-GMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SI5381E-E-GMR
Clock and Timing IC 728-SI5381E-E-GMR
IC CLOCK JITTER ATTEN 64QFN Product overview: SI5381E-E-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5381E-E-GMR can be used for catalog matching and distributor lookup.

IC CLOCK JITTER ATTEN 64QFN Product overview: SI5381E-E-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5381E-E-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5381E-E-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5381E-E-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5381E-E-GMR
IC CLOCK JITTER ATTENUATOR 64QFN

IC CLOCK JITTER ATTENUATOR 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5381E-E-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5381E-E-GMR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5381E-E-GMR
IC CLOCK JITTER ATTENUATOR 64QFN

IC CLOCK JITTER ATTENUATOR 64QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number SI5381E-E-GMR-ND 1266986-SI5381E-E-GMR 728-SI5381E-E-GMR SI5381E-E-GMR SI5381E-E-GMR
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Jitter Attenuator; Clock Generator Clock Generator Clock Generator Clock Jitter Attenuator; Clock Generator
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 64-WFQFN Exposed Pad Surface Mount; 64-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data