Skyworks Solutions, Inc. High-Performance Clock Jitter Attenuator, Jitter Cleaner Si5363

Description
The Si5363 is ultra-high-performan ce jitter attenuator enabling any-frequency clock generation and jitter attenuation for high performance applications like 112/224G PAM4 SerDes and OTN applications. The device has 18 outputs with an ultra-low jitter of 55 fs and a frequency output range up to 1.3GHz with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5363 can be quickly and easily configured using ClockBuilder Pro software. Si5363 series includes Si5363A.
Request a Quote
Description
The Si5363 is ultra-high-performan ce jitter attenuator enabling any-frequency clock generation and jitter attenuation for high performance applications like 112/224G PAM4 SerDes and OTN applications. The device has 18 outputs with an ultra-low jitter of 55 fs and a frequency output range up to 1.3GHz with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5363 can be quickly and easily configured using ClockBuilder Pro software. Si5363 series includes Si5363A.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Performance Clock Jitter Attenuator, Jitter Cleaner - Si5363 - Skyworks Solutions, Inc.
Irvine, CA, United States
High-Performance Clock Jitter Attenuator, Jitter Cleaner
Si5363
High-Performance Clock Jitter Attenuator, Jitter Cleaner Si5363
The Si5363 is ultra-high-performan ce jitter attenuator enabling any-frequency clock generation and jitter attenuation for high performance applications like 112/224G PAM4 SerDes and OTN applications. The device has 18 outputs with an ultra-low jitter of 55 fs and a frequency output range up to 1.3GHz with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5363 can be quickly and easily configured using ClockBuilder Pro software. Si5363 series includes Si5363A.

The Si5363 is ultra-high-performance jitter attenuator enabling any-frequency clock generation and jitter attenuation for high performance applications like 112/224G PAM4 SerDes and OTN applications. The device has 18 outputs with an ultra-low jitter of 55 fs and a frequency output range up to 1.3GHz with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5363 can be quickly and easily configured using ClockBuilder Pro software.
Si5363 series includes Si5363A.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category IC Clocks
Product Number Si5363
Product Name High-Performance Clock Jitter Attenuator, Jitter Cleaner
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 536BB100M000DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13209-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Application Specific Clock/Timing - CY28409OCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI4126-F-GMR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
4 suppliers